EN
  • EN
  • DE

VXE4-1B0-40M0000000

Part No VXE4-1B0-40M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description VXE4-1B0-40M0000000 / Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 1056669-VXE4-1B0-40M0000000
Ultra Librarian 3D Model Ultra Librarian VXE4-1B0-40M0000000 CAD Model

Description

Product Overview: VXE4-1B0-40M0000000

The VXE4-1B0-40M0000000 is a state-of-the-art electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic systems, providing reliability and performance in a wide range of applications.

Key Features

  • High Performance: The VXE4-1B0-40M0000000 is built to deliver top-notch performance, ensuring that it can handle demanding applications with ease.
  • Robust Design: With a design that emphasizes durability, this product is suitable for use in environments where reliability is critical.
  • Energy Efficient: Microchip Technology is known for its commitment to energy efficiency, and this product is no exception, helping to reduce overall power consumption.
  • Compatibility: The VXE4-1B0-40M0000000 is designed to be compatible with a wide range of hardware and software platforms, making it a versatile choice for integration into various systems.

Applications

The versatility of the VXE4-1B0-40M0000000 allows it to be employed in numerous sectors. It is an ideal choice for industries such as automotive, aerospace, consumer electronics, and industrial automation. Its robustness and reliability make it particularly well-suited for critical systems where failure is not an option.

Technical Specifications

  • Manufacturer: Microchip Technology
  • Product Category: [Insert Product Category Here]
  • Mounting Style: [Insert Mounting Style Here]
  • Package / Case: [Insert Package/Case Info Here]
  • Operating Temperature Range: [Insert Temperature Range Here]

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and excellent support. The VXE4-1B0-40M0000000 is backed by Microchip's comprehensive technical support and warranty. Customers can rely on Microchip's global network of technical experts to assist with any product-related questions or issues.

To learn more about the VXE4-1B0-40M0000000 or to place an order, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess