EN
  • EN
  • DE

DSC6183HE2A-640K000

Part No DSC6183HE2A-640K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 640.0000KHZ CMOS SMD / 640 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 640 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343929-DSC6183HE2A-640K000
Ultra Librarian 3D Model Ultra Librarian DSC6183HE2A-640K000 CAD Model

Description

Product Overview: DSC6183HE2A-640K000 from Microchip Technology

Microchip Technology presents the DSC6183HE2A-640K000, a high-performance MEMS oscillator that provides a reliable and stable clock source for a wide range of electronic applications. This compact and energy-efficient component is designed to meet the rigorous demands of modern electronic systems, offering precision timing solutions with minimal power consumption.

Key Features

  • Frequency Range: The DSC6183HE2A-640K000 offers a precise frequency output of 640 kHz, which is ideal for applications that require a stable and accurate clock signal.
  • Supply Voltage: Operating at a low supply voltage ranging from 1.71V to 3.63V, the device is optimized for low-power applications, contributing to the energy efficiency of the overall system.
  • Stability: Boasting excellent frequency stability, this MEMS oscillator ensures reliable performance under varying environmental conditions, making it suitable for industrial and automotive applications.
  • Package: Encased in a compact 4-SMD, no lead package, the DSC6183HE2A-640K000 is designed for space-constrained applications, while also providing ease of integration into various circuit designs.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it is resilient and functions effectively in extreme conditions, ensuring consistent performance across diverse operating environments.

Applications

The DSC6183HE2A-640K000 is versatile and can be used across a multitude of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable battery-powered devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC6183HE2A-640K000 MEMS oscillator is no exception, undergoing rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. Customers can trust in the consistent performance and longevity of this precision-engineered component.

Whether you are designing a sophisticated industrial system or a compact consumer gadget, the DSC6183HE2A-640K000 from Microchip Technology is an excellent choice for a reliable clock source solution.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess