EN
  • EN
  • DE

VSC9118XVH/E

Part No VSC9118XVH/E
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 10G VC MAPPER LEBGA / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Standard Package 60 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 903003-VSC9118XVH/E
Ultra Librarian 3D Model Ultra Librarian VSC9118XVH/E CAD Model

Description

Microchip Technology VSC9118XVH/E

The VSC9118XVH/E is a high-performance, feature-rich integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of their extensive portfolio of semiconductor solutions, tailored to meet the demanding requirements of modern electronic systems.

Key Features

  • High-Speed Performance: The VSC9118XVH/E is engineered to support rapid data processing and transmission, making it suitable for applications requiring fast and reliable communication.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to be energy-efficient, helping to reduce the overall power consumption of the systems it is integrated into.
  • Durability: Microchip Technology products are known for their robustness, and the VSC9118XVH/E is no exception. It is built to withstand harsh conditions and provide a long operational lifespan.
  • Integration Friendly: This component is designed with integration in mind, featuring a compact form factor and compatibility with various industry-standard protocols and interfaces.

Applications

The VSC9118XVH/E is versatile and can be used in a range of applications, including but not limited to:

  • Data Center Networking
  • High-Performance Computing
  • Telecommunications Infrastructure
  • Industrial Automation

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet and user manuals provided by Microchip Technology. These documents offer in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the design-in process.

Support and Resources

Microchip Technology provides comprehensive support for the VSC9118XVH/E through their customer service and technical support teams. In addition, a wealth of resources including software tools, development kits, and reference designs are available on their website to assist with product implementation.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $377.4085 $377.4085
2+ $338.3663 $676.7326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess