EN
  • EN
  • DE

VSC8242HX-01

Part No VSC8242HX-01
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173756-VSC8242HX-01
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC8242HX-01 CAD Model

Description

Microchip Technology's VSC8242HX-01

The VSC8242HX-01 is an advanced, high-performance Ethernet PHY transceiver from Microchip Technology's portfolio of networking solutions. This device is designed to meet the rigorous demands of high-speed network infrastructures, offering a versatile and reliable interface for 10 Gigabit Ethernet applications.

Key Features:

  • Dual 10G Ethernet PHY: The VSC8242HX-01 supports two 10 Gigabit Ethernet ports, providing flexibility and high throughput for network systems.
  • Energy Efficiency: Integrated Energy Efficient Ethernet (EEE) capabilities allow for reduced power consumption during periods of low data activity, contributing to a greener and cost-effective network environment.
  • Advanced Signal Processing: The device includes sophisticated signal processing techniques that enhance signal integrity and enable robust operation over a variety of physical media.
  • Comprehensive MAC Interface Support: It offers a wide range of MAC interfaces, including XAUI, RXAUI, and 10GBASE-KR, ensuring compatibility with various network architectures and legacy equipment.
  • Robust Security: With built-in security features, the VSC8242HX-01 ensures secure data transmission, preventing unauthorized access and tampering.
  • Easy Integration: The transceiver is designed for easy integration into existing network infrastructure, simplifying design and reducing time to market for networking equipment manufacturers.

Applications:

The VSC8242HX-01 is ideally suited for a range of applications, including:

  • Data Center Networking
  • High-Performance Computing
  • Enterprise Networking
  • Storage Area Networks
  • Carrier Ethernet

With its robust feature set and adherence to industry standards, the VSC8242HX-01 from Microchip Technology is an excellent choice for designers looking to enhance their network systems with high-speed, reliable, and energy-efficient Ethernet connectivity.

You May Also Be Interested in

Zarlink
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess