EN
  • EN
  • DE

VSC8115XYA-T

Part No VSC8115XYA-T
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 622 MHZ CRU / PB FREE T&R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
PLL No
Main Purpose SONET/SDH, DWDM
Input LVTTL
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 622Mbps
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP
Base Product Number VSC8115
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399699-VSC8115XYA-T
Ultra Librarian 3D Model Ultra Librarian VSC8115XYA-T CAD Model

Description

Product Overview: VSC8115XYA-T from Microchip Technology

The VSC8115XYA-T is a high-performance signal conditioning and clock generation integrated circuit (IC) designed and manufactured by Microchip Technology. This advanced semiconductor is tailored for network infrastructure applications, particularly suited for high-speed data communication systems. The VSC8115XYA-T is an essential component for ensuring signal integrity and timing precision in complex digital networks.

Key Features

  • Signal Conditioning: The VSC8115XYA-T provides excellent signal conditioning capabilities, including equalization, amplification, and clock data recovery (CDR). These features help to maintain signal quality over long distances and through various transmission media.
  • Clock Generation: With its integrated phase-locked loop (PLL), the device generates a stable and precise clock signal that is vital for timing synchronization across network devices.
  • High Data Rates: The device supports high data rate transmission, making it suitable for applications such as 10G Ethernet, Fibre Channel, and SONET/SDH.
  • Low Power Consumption: Designed for efficiency, the VSC8115XYA-T operates with low power consumption, which is critical for reducing operational costs and heat dissipation in data centers.
  • Programmability: It offers programmable features that allow for customization and optimization according to specific network requirements.
  • Reliability: Microchip Technology's commitment to quality ensures that the VSC8115XYA-T is a reliable component for mission-critical systems, providing consistent performance over its operational lifespan.

Applications

The VSC8115XYA-T is versatile and can be utilized in a variety of networking equipment, including routers, switches, and optical transport systems. Its ability to maintain signal integrity and provide a reliable clock source makes it an indispensable part of the infrastructure that powers data centers, enterprise networks, and telecommunications systems.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to reference the official datasheet provided by Microchip Technology. This document will offer in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes for the VSC8115XYA-T.

Note: The VSC8115XYA-T is designed for use by qualified professionals and is not intended for consumer electronics applications. Always consult the datasheet and follow proper handling and safety procedures when working with electronic components.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5313 $62.1252
10+ $12.7443 $127.4430
15+ $12.3458 $185.1870
20+ $11.9473 $238.9460
26+ $11.5488 $300.2688
34+ $10.3546 $352.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess