EN
  • EN
  • DE

VSC7123XQN

Part No VSC7123XQN
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description VSC7123XQN Vitesse
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104230-VSC7123XQN
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7123XQN CAD Model

Description

The VSC7123XQN from Microchip Technology is a cutting-edge transceiver designed for high-speed data communication applications. This innovative product is part of Microchip's renowned portfolio of networking solutions that cater to the needs of modern data centers, enterprise networking, and high-performance computing environments.

Key Features

  • High-Speed Performance: The VSC7123XQN is engineered to support serial data rates up to 12.5 Gbps, making it suitable for a variety of high-speed data transfer applications, including gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Signal Integrity: Equipped with advanced signal conditioning features, this transceiver ensures robust signal integrity even over long cable lengths or in electrically noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC7123XQN operates with a low power footprint, which is essential for reducing operational costs and thermal management complexities in densely packed systems.
  • Versatile Connectivity: The device supports a wide range of media types including copper cables, optical modules, and backplanes, providing flexibility in system design and deployment.

Applications

The VSC7123XQN transceiver is ideally suited for high-speed networking equipment such as switches, routers, and network interface cards. Its performance and versatility also make it an excellent choice for storage area networks, data center interconnects, and high-performance computing clusters.

Quality and Reliability

Microchip Technology is committed to delivering high-quality and reliable components. The VSC7123XQN is built to meet strict industry standards, ensuring long-term performance and stability in critical networking infrastructure. Moreover, customers can rely on Microchip's comprehensive technical support and service to facilitate seamless integration and deployment.

Product Specifications

  • Part Number: VSC7123XQN
  • Data Rate: Up to 12.5 Gbps
  • Power Supply Voltage: 1.2V for core, 3.3V for I/O
  • Package: QFN
  • Operating Temperature Range: Standard industrial temperatures

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess