EN
  • EN
  • DE

VDUGLA-47M7612

Part No VDUGLA-47M7612
Manufacturer Microchip Technology
Catalog Oscillators
Description Vcxo, 3.3V, 47.7612MHZ, Cmos, Ttl, 50PPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222630-VDUGLA-47M7612
Categories Oscillators
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VDUGLA-47M7612 CAD Model

Description

The VDUGLA-47M7612 is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronics. This versatile component is an embodiment of precision and reliability, making it an ideal choice for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Features:

  • High Performance: The VDUGLA-47M7612 boasts a high-speed operation that ensures efficient processing and responsiveness, suitable for applications requiring quick data handling and control.
  • Low Power Consumption: Engineered with power efficiency in mind, this chip operates at a low power, making it perfect for battery-powered devices and applications where energy conservation is crucial.
  • Robust Design: Microchip Technology's commitment to durability is evident in the VDUGLA-47M7612's design, which is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Integration: The chip integrates seamlessly with other components and systems, thanks to its compatibility with standard communication protocols and interfaces.
  • Customization: It offers a range of configuration options to tailor its functionality to specific requirements, ensuring a versatile solution for diverse product designs.

Applications:

The VDUGLA-47M7612's adaptability makes it suitable for a variety of applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS) in automotive technology.
  • Programmable Logic Controllers (PLCs) in industrial automation.
  • Smart home devices and Internet of Things (IoT) applications.
  • Wearable technology and portable electronics.

With its combination of performance, efficiency, and flexibility, the Microchip Technology VDUGLA-47M7612 is an exemplary component that meets the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess