EN
  • EN
  • DE

MC33395TEW

Part No MC33395TEW
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description Three-Phase Gate Driver IC | IC GATE DRIVER 3PHASE 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type N-Channel MOSFET
Supply Voltage (V) 5.5V ~ 24V
Input Type Non-Inverting
Rise / Fall Time 350ns, 250ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Family Part Number MC33395
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1218408-MC33395TEW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33395TEW CAD Model

Description

Product Overview: MC33395TEW from NXP

The MC33395TEW is a sophisticated automotive-grade product from NXP Semiconductors, designed to cater to the demanding requirements of modern vehicle electronics. This high-performance component is part of NXP's extensive portfolio of automotive solutions, which are known for their reliability, durability, and cutting-edge technology.

Key Features

  • High Integration: The MC33395TEW integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Robust Design: Manufactured to withstand harsh automotive environments, this product is built to operate reliably under extreme temperatures, vibrations, and electromagnetic interference.
  • Advanced Communication Protocols: It supports a range of communication protocols standard in automotive applications, ensuring seamless integration with other electronic systems within the vehicle.
  • Power Efficiency: The device is designed for low power consumption, contributing to the overall energy efficiency of the vehicle's electronic systems.
  • Automotive Safety Compliance: Adhering to stringent automotive safety standards, the MC33395TEW is engineered to meet the requirements for functional safety in vehicle operations.

Applications

The MC33395TEW is versatile and can be used in a variety of automotive applications, including:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Control Modules
  • Infotainment Systems
  • Telematics and Vehicle Networking

Quality and Reliability

NXP is committed to delivering high-quality products that exceed the expectations of the automotive industry. The MC33395TEW is no exception, with its design and production processes certified to automotive industry standards, ensuring that it meets the highest quality and reliability benchmarks.

Technical Support and Resources

NXP provides comprehensive technical support for the MC33395TEW, including detailed datasheets, application notes, and design resources. Customers can also access NXP's technical support team for assistance with design-in processes, ensuring a smooth integration of the product into their automotive solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $355.9860 $355.9860
2+ $319.1600 $638.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess