EN
  • EN
  • DE

VCC6-QCD-156M250000

Part No VCC6-QCD-156M250000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284902-VCC6-QCD-156M250000
Ultra Librarian 3D Model Ultra Librarian VCC6-QCD-156M250000 CAD Model

Description

Product Overview: VCC6-QCD-156M250000 - Microchip Technology

The VCC6-QCD-156M250000 from Microchip Technology is a state-of-the-art Voltage Controlled Crystal Oscillator (VCXO) designed to deliver precise and stable frequency control in a wide array of electronic applications. This high-performance component is part of Microchip's renowned VCC6 series, which is known for its reliability and versatility.

Featuring a frequency range of 156.25 MHz, the VCC6-QCD-156M250000 is ideal for use in telecommunications, networking, and digital equipment where consistent timing is crucial. The product's compact size, with a surface-mount package, allows for easy integration into space-constrained designs without compromising on performance.

Key Features:

  • Frequency: The oscillator operates at a frequency of 156.25 MHz, providing a stable and accurate clock signal that is essential for high-speed digital systems.
  • Package: It comes in a robust 6-pad ceramic leadless chip carrier (CLCC) package that ensures durability and long-term performance.
  • Temperature Stability: The device maintains consistent performance across a broad temperature range, making it suitable for various operating environments.
  • Supply Voltage: It is designed to work with a 3.3V power supply, ensuring compatibility with standard power rails in modern electronic systems.
  • Output Waveform: The VCXO provides a clean, low-jitter LVPECL (Low Voltage Positive Emitter Coupled Logic) output, which is critical for maintaining signal integrity in high-speed data transmission.
  • Frequency Adjust: The oscillator includes a frequency adjust function that allows fine-tuning of the output frequency, enabling precise control for system synchronization and timing adjustment.

Applications:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • High-speed digital signal processing
  • Servers and data centers
  • Test and measurement systems

In summary, the VCC6-QCD-156M250000 VCXO from Microchip Technology is a high-quality component that offers exceptional performance for demanding applications. Its precise frequency control, robust package, and wide operating temperature range make it an excellent choice for designers looking to enhance the reliability and accuracy of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess