EN
  • EN
  • DE

VCC6-LCD-156M250000

Part No VCC6-LCD-156M250000
Manufacturer Microchip Technology
Catalog Oscillators
Description VCC6-LCD-156M250000 / 156.25 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series VCC6
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 60mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.063" (1.60mm)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-VCC6-LCD-156M250000TR
Standard Package 250
Win Source Part Number 1103757-VCC6-LCD-156M250000
Ultra Librarian 3D Model Ultra Librarian VCC6-LCD-156M250000 CAD Model

Description

Introducing the VCC6-LCD-156M250000 from Microchip Technology

Microchip Technology's VCC6-LCD-156M250000 is a state-of-the-art voltage-controlled crystal oscillator (VCXO) that offers superior performance and reliability for a wide range of frequency-sensitive applications. Designed with precision in mind, this compact component is an ideal solution for telecommunications, networking, and other electronic systems that require stable and accurate frequency control.

Key Features of the VCC6-LCD-156M250000

  • High Frequency Precision: This VCXO operates at a frequency of 156.25 MHz, providing the accuracy needed for high-speed digital communication and data transfer.
  • Stability: With excellent temperature stability, the VCC6-LCD-156M250000 maintains consistent performance over a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • Low Phase Noise: The device boasts low phase noise characteristics, which is crucial for maintaining signal integrity in sensitive applications such as broadcasting and RF transmission.
  • Voltage Control: The oscillator's frequency can be finely adjusted through an applied control voltage, allowing for precise tuning to accommodate system variances or to match other components in a circuit.
  • Compact Package: Enclosed in a small-footprint surface-mount package, the VCC6-LCD-156M250000 saves valuable board space and is suitable for densely populated PCBs.
  • Robust Performance: Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this VCXO is built to deliver robust performance and long-term reliability.

Applications

The VCC6-LCD-156M250000 is versatile and can be used in various applications, including:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • Wireless Base Stations
  • Network Synchronization
  • Test and Measurement Systems
  • Satellite Communication Systems

With its combination of high precision, stability, and flexibility, the VCC6-LCD-156M250000 from Microchip Technology is an excellent choice for designers and engineers looking to enhance the performance of their frequency-critical systems.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess