EN
  • EN
  • DE

VCC1-B3F-25M0000000_SNPB

Part No VCC1-B3F-25M0000000_SNPB
Manufacturer Microchip Technology
Catalog Oscillators
Description OSCILLATOR CMOS SMD / 25 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series VCC1
Package Tape & Reel
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 20mA
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.075" (1.90mm)
Current - Supply (Disable) (Max) 30µA
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938560-VCC1-B3F-25M0000000_SNPB
Ultra Librarian 3D Model Ultra Librarian VCC1-B3F-25M0000000_SNPB CAD Model

Description

Product Overview: VCC1-B3F-25M0000000_SNPB by Microchip Technology

The VCC1-B3F-25M0000000_SNPB is a cutting-edge electronic component manufactured by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide range of applications in the electronics industry, offering both reliability and performance.

Key Features:

  • Precision Frequency Control: With a frequency of 25 MHz, this component provides the precision needed for high-speed digital circuits, ensuring accurate timing and synchronization for your applications.
  • Stability: The VCC1-B3F-25M0000000_SNPB is built for stability, ensuring consistent performance even under varying environmental conditions.
  • Compact Size: Its small form factor makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Lead-Free: The SNPB designation indicates that this product adheres to lead-free standards, making it suitable for use in environmentally conscious applications and in compliance with RoHS directives.
  • Quality Assurance: Microchip Technology's commitment to quality means that this product has undergone rigorous testing to ensure its reliability and durability over time.

Applications:

The VCC1-B3F-25M0000000_SNPB is versatile and can be used in various applications, such as:

  • Telecommunication systems
  • Embedded systems
  • Industrial controls
  • Consumer electronics
  • Automotive industry
  • Networking and data communication

Technical Specifications:

The technical specifications of the VCC1-B3F-25M0000000_SNPB include:

  • Supply Voltage: Specified by the manufacturer
  • Output Type: Specified by the manufacturer
  • Package / Case: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer

For detailed specifications, it is recommended to consult the datasheet provided by Microchip Technology.

In conclusion, the VCC1-B3F-25M0000000_SNPB from Microchip Technology is an exceptional choice for designers looking for a high-quality, stable, and lead-free frequency control solution. Its versatility across various industries makes it a valuable component in any electronic system design.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess