Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1181290-VCC1-B3E-33M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3E-33M0000000 CAD Model

Description

The VCC1-B3E-33M0000000 is a high-performance, precision oscillator module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product stands out in the market with its exceptional stability and reliability, making it an ideal choice for a variety of applications that require precise timing solutions.

Key Features:

  • Frequency: The oscillator operates at a frequency of 33 MHz, providing a stable clock signal for high-speed digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, which is a common voltage level for many electronic devices and systems, ensuring compatibility and ease of integration.
  • Output Type: The device offers a CMOS output, known for its high noise immunity and low power consumption, which is critical for power-sensitive applications.
  • Package / Case: Enclosed in a robust 6-SMD, no lead package, the VCC1-B3E-33M0000000 ensures a compact footprint and is suitable for surface-mount technology (SMT), which is advantageous for modern high-density electronic assemblies.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, which is vital for applications operating in varying environmental conditions.
  • RoHS Compliant: Adhering to the Restriction of Hazardous Substances (RoHS) directive, this product minimizes the environmental impact by restricting the use of certain hazardous materials in its manufacture.

Applications:

The VCC1-B3E-33M0000000 from Microchip Technology is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Embedded systems
  • Industrial controls
  • Consumer electronics

With its combination of high frequency stability, low power consumption, and small form factor, the VCC1-B3E-33M0000000 oscillator is an excellent choice for designers and engineers looking for a reliable timing solution to meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 16.182539M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 16.182539M-TCHPA0
Seiko Epson Corporation
SG-8101CE 18.5500M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 18.5500M-TBGPA0
Seiko Epson Corporation
SG-8101CE 17.734475M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 17.734475M-TBGSA0
Seiko Epson Corporation
SG-8101CE 14.2850M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 14.2850M-TBGSA0
Seiko Epson Corporation
SG-8101CE 132.8120M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 132.8120M-TCHSA0
Seiko Epson Corporation
SG-8101CE 50.1633M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 50.1633M-TBGPA0
Seiko Epson Corporation
SG-8101CA 57.8750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 57.8750M-TBGSA0
Seiko Epson Corporation
SG-8101CE 17.7345M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 17.7345M-TCHSA0
Seiko Epson Corporation
XTAL OSC XO 54.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 54.0000M-TJHPA0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention