EN
  • EN
  • DE

VCC1-B3E-100M000000

Part No VCC1-B3E-100M000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -10C TO +7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1012140-VCC1-B3E-100M000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3E-100M000000 CAD Model

Description

The VCC1-B3E-100M000000 is a high-precision Voltage-Controlled Crystal Oscillator (VCXO) from the renowned manufacturer Microchip Technology. This state-of-the-art component is designed to deliver exceptional timing solutions for a wide array of applications, ranging from telecommunications to industrial electronics that require a stable and accurate clock signal.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 100 MHz, providing a high-speed clock signal suitable for demanding applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with many contemporary digital systems.
  • Stability: The VCC1-B3E-100M000000 boasts excellent frequency stability, ensuring reliable performance even under varying environmental conditions.
  • Package: Encased in a robust and compact surface-mount package, this VCXO is suitable for space-constrained applications while offering ease of integration into various circuit designs.
  • Output Type: It features a complementary metal-oxide-semiconductor (CMOS) output, which is widely used in digital integrated circuits for its low power consumption and high noise immunity.

Applications

This VCXO is ideal for use in systems where precise timing is crucial, such as:

  • Telecommunication infrastructure
  • Networking equipment like routers and switches
  • Wireless communication systems
  • Satellite and broadband services
  • Industrial and medical electronics
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the VCC1-B3E-100M000000 is no exception. Each oscillator is rigorously tested to ensure it meets the high standards expected of Microchip products. With its superior performance and reliability, this VCXO is an excellent choice for designers and engineers looking for a timing solution that they can trust.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1328 $65.6640
11+ $10.7757 $118.5327
17+ $10.4390 $177.4630
23+ $10.1022 $232.3506
30+ $9.7655 $292.9650
40+ $8.7553 $350.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess