Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1010068-VCC1-B3D-40M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3D-40M0000000 CAD Model

Description

The VCC1-B3D-40M0000000 is a state-of-the-art Voltage-Controlled Crystal Oscillator (VCXO) designed and manufactured by the renowned Microchip Technology. This precision oscillator is part of Microchip's comprehensive portfolio of frequency control products, tailored to meet the rigorous demands of modern electronic systems.

Key Features

  • Frequency Range: The device operates at a stable frequency of 40 MHz, providing a reliable timing solution for applications requiring precise frequency control.
  • Voltage Control: It features voltage control capability that allows frequency adjustment for phase-locked loop (PLL) applications or to compensate for frequency drift in various conditions.
  • Low Phase Noise: Designed for applications where low phase noise is critical, this VCXO ensures minimal signal interference and high signal integrity.
  • Compact Package: The VCC1-B3D-40M0000000 comes in a compact and robust package, making it suitable for space-constrained applications without compromising performance.
  • Temperature Stability: It offers excellent temperature stability, maintaining consistent performance over a wide range of operating temperatures.

Applications

The versatility of the VCC1-B3D-40M0000000 makes it ideal for a broad array of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Industrial systems requiring precise timing
  • Test and measurement equipment
  • Satellite and wireless communications

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The VCC1-B3D-40M0000000 is built with the same attention to quality and reliability that customers have come to expect from Microchip. It is engineered to provide long-term stability and performance, ensuring that your systems operate reliably over their intended lifespan.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 18.4400MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 18.4400M-TJHSA0
Seiko Epson Corporation
SG-8101CG 50.3100M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3100M-TBGPA0
Seiko Epson Corporation
SG-8101CE 12.3750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.3750M-TBGSA0
Seiko Epson Corporation
SG-8101CE 12.9600M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.9600M-TCHPA0
Seiko Epson Corporation
SG-8101CE 17.734475M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 17.734475M-TBGSA0
Seiko Epson Corporation
SG-8101CE 12.5000M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.5000M-TBGPA0
Seiko Epson Corporation
SG-8101CA 57.8750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 57.8750M-TBGSA0
Seiko Epson Corporation
SG-8101CG 27.1450M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 27.1450M-TBGPA0
Seiko Epson Corporation
SG-8101CE 16.6700M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 16.6700M-TCHPA0

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention