EN
  • EN
  • DE

VC-709-121-125M000000

Part No VC-709-121-125M000000
Manufacturer Microchip Technology
Catalog Oscillators
Description VC-709-121-125M000000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1103749-VC-709-121-125M000000
Ultra Librarian 3D Model Ultra Librarian VC-709-121-125M000000 CAD Model

Description

Microchip Technology VC-709-121-125M000000 Oscillator

Introducing the VC-709-121-125M000000, a state-of-the-art precision oscillator from Microchip Technology, designed to meet the demanding needs of modern electronic systems. This high-performance component is part of Microchip's extensive range of timing solutions, offering unparalleled stability and accuracy for your applications.

The VC-709-121-125M000000 is a Voltage-Controlled Crystal Oscillator (VCXO) that operates at a frequency of 125 MHz, providing a stable and precise clock signal essential for high-speed digital circuits. Its compact surface-mount package is ideal for space-constrained applications, while its low jitter and phase noise characteristics ensure reliable performance in applications such as telecommunications, networking, and data communications.

Key features of this precision oscillator include:

  • Frequency: 125 MHz, offering a high-speed clock source for your system.
  • Voltage Control: Allows fine-tuning of the output frequency to compensate for drift and maintain tight frequency control.
  • Low Phase Noise: Ensures minimal signal interference, making it perfect for sensitive applications where signal integrity is paramount.
  • Compact Size: The small footprint of the device allows for easy integration into various designs without sacrificing performance.
  • Temperature Stability: Operates reliably across a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Long-term Reliability: Built with Microchip's commitment to quality, ensuring a long operational life and reducing the need for frequent replacements.

Whether you're developing high-speed data processing equipment, precision instrumentation, or communication infrastructure, the VC-709-121-125M000000 from Microchip Technology provides the accuracy and dependability you need to keep your systems running smoothly and efficiently.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess