EN
  • EN
  • DE

UZ709

Part No UZ709
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 6.9 V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A, Axial
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 696079-UZ709
Ultra Librarian 3D Model Ultra Librarian UZ709 CAD Model

Description

Product Overview: Microchip Technology's UZ709

The UZ709 from Microchip Technology is a cutting-edge microcontroller unit (MCU) designed to deliver exceptional performance and flexibility for a wide range of applications. This innovative product is built on Microchip's advanced technology platform, ensuring high reliability and efficiency for your embedded systems.

Key Features

  • Advanced Core: At the heart of the UZ709 lies a powerful core that is capable of executing complex instructions with high efficiency, providing the computational power needed for demanding applications.
  • Memory Capabilities: The device comes with ample built-in memory, including flash and SRAM, which allows for robust program storage and efficient data handling, ensuring swift operations and minimal latency.
  • Connectivity Options: With a range of connectivity features, including I2C, SPI, and UART interfaces, the UZ709 facilitates seamless communication with peripheral devices and other components within a system.
  • Low Power Consumption: Designed for energy-sensitive applications, the UZ709 maintains a balance between performance and power usage, extending the battery life of portable devices.
  • Analog Peripherals: The inclusion of integrated analog peripherals, such as ADCs and DACs, provides the ability to interface with analog sensors and actuators directly, simplifying circuit design and reducing the need for external components.

Applications

The versatility of the UZ709 makes it an ideal choice for a broad spectrum of applications. These range from industrial control systems to consumer electronics, automotive applications, and Internet of Things (IoT) devices. Its robust feature set enables developers to implement sophisticated functionalities in applications such as smart home devices, wearable technology, and complex automation systems.

Support and Resources

Microchip Technology provides extensive support and a wealth of resources for the UZ709. Developers can access comprehensive documentation, development tools, and software libraries to facilitate the design process and bring products to market faster. With Microchip's commitment to quality and customer service, users of the UZ709 can be confident in the support they receive throughout their product's lifecycle.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1565 $68.3130
5+ $28.0258 $140.1290
7+ $27.1501 $190.0507
9+ $26.2743 $236.4687
12+ $25.3985 $304.7820
16+ $22.7711 $364.3376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess