EN
  • EN
  • DE

CDLL4627

Part No CDLL4627
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW DO213AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 1200 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case DO-213AA
Supplier Device Package DO-213AA
Base Product Number CDLL4627
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 578045-CDLL4627
Ultra Librarian 3D Model Ultra Librarian CDLL4627 CAD Model

Description

Microchip Technology Product CDLL4627 Overview

The CDLL4627 from Microchip Technology is a high-performance, precision Zener diode designed for a wide array of applications. This device is characterized by its stable and reliable operation, making it an ideal choice for voltage regulation and reference purposes. The CDLL4627 is engineered to provide a Zener voltage of 5.6V, which is a common value for many electronic circuits, ensuring compatibility and ease of integration.

Key Features

  • Regulated Voltage: The CDLL4627 offers a precise Zener voltage of 5.6V, ideal for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation capability of up to 500 mW, this Zener diode can handle moderate power levels, making it suitable for a range of electronic applications.
  • High Stability: The diode is designed to maintain its performance over time, ensuring consistent operation and longevity.
  • Low Dynamic Impedance: The dynamic impedance of the CDLL4627 is minimized, which enhances the performance of the voltage regulation in the circuit.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it versatile for use in different environmental conditions.

Applications

The CDLL4627 is suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Reference voltage sources in analog-to-digital converters
  • Surge protection in sensitive electronics
  • Waveform shaping in signal processing circuits

Microchip Technology's commitment to quality and performance is evident in the CDLL4627 Zener diode. Its robust design and consistent operation make it a reliable component for designers and engineers looking to create stable and efficient electronic systems. Whether you are working on consumer electronics, industrial control systems, or automotive applications, the CDLL4627 is a versatile choice that can help ensure the proper functioning of your circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4260 $59.6860
26+ $4.4522 $115.7572
41+ $4.3130 $176.8330
56+ $4.1739 $233.7384
72+ $4.0348 $290.5056
96+ $3.6174 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess