EN
  • EN
  • DE

UTC2000T-I/MG

Part No UTC2000T-I/MG
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC PORT CTLR USB TYPE C 16QFN / USB, Type-C Controller PMIC 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Package Tape & Reel
Applications USB, Type-C Controller
Current - Supply 185µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number UTC2000
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339098-UTC2000T-I/MG
Ultra Librarian 3D Model Ultra Librarian UTC2000T-I/MG CAD Model

Description

Microchip Technology UTC2000T-I/MG USB-C Controller

The UTC2000T-I/MG is a cutting-edge USB-C controller product from Microchip Technology, designed to streamline and enhance the capabilities of USB connectivity. This innovative controller is tailored for a wide range of applications, from consumer electronics to industrial systems, delivering the reliability and performance expected from a leading semiconductor manufacturer.

Key Features:

  • USB Type-C Support: The UTC2000T-I/MG enables USB Type-C connectivity, providing a reversible plug orientation and cable direction to simplify the user experience.
  • Power Delivery: It supports USB Power Delivery (PD) 2.0, allowing for higher power capabilities and flexible power allocation among connected devices.
  • High-Speed Data Transfer: With the ability to handle USB 2.0 speeds, this controller ensures quick and efficient data transfer for a multitude of applications.
  • Configurability: The device offers extensive configurability, making it adaptable to specific design requirements and ensuring compatibility with a broad range of USB-C devices.
  • Compact Design: The UTC2000T-I/MG comes in a small package, making it an ideal choice for portable devices where space is at a premium.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the UTC2000T-I/MG controller makes it suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Wearable Technology
  • Docking Stations
  • Charging Accessories
  • Industrial Control Systems

The Microchip Technology UTC2000T-I/MG USB-C controller is a robust solution for modern USB applications, providing designers with a reliable, high-performance interface that meets the evolving demands of both consumer and industrial markets. Its combination of power delivery, high-speed data transfer, and configurability makes it a top choice for any project requiring USB Type-C connectivity.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5666 $50.2326
27+ $3.7470 $101.1690
42+ $3.6299 $152.4558
57+ $3.5128 $200.2296
74+ $3.3957 $251.2818
99+ $3.0444 $301.3956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,017 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess