EN
  • EN
  • DE

USX4702-I/5E-V05

Part No USX4702-I/5E-V05
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description USB 2.0 Flash Media Controller and USB Hub 48-Pin VQFN Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103497-USX4702-I/5E-V05
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USX4702-I/5E-V05 CAD Model

Description

Microchip Technology USX4702-I/5E-V05 Product Overview

The USX4702-I/5E-V05 is a high-performance semiconductor product from the reputable Microchip Technology, renowned for their innovative and reliable microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This particular product is designed to cater to the needs of advanced electronic applications requiring robust performance, energy efficiency, and long-term reliability.

Key Features

  • Integrated Circuits (ICs): The USX4702-I/5E-V05 is built with precision-engineered integrated circuits that ensure seamless operation and integration into complex electronic systems.
  • Quality Performance: With Microchip's commitment to quality, this product delivers stable and consistent performance under a range of conditions, making it a trustworthy component for critical applications.
  • Versatility: Designed to be versatile, the USX4702-I/5E-V05 is suitable for a wide array of applications, from industrial control systems to consumer electronics, ensuring flexibility in use.
  • Energy Efficient: Energy efficiency is a cornerstone of Microchip products, and this device is no exception. It is designed to operate with minimal power consumption, thereby extending the life of battery-powered devices.
  • Robust Temperature Range: The USX4702-I/5E-V05 is built to withstand a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The versatility of the USX4702-I/5E-V05 makes it an ideal choice for numerous applications, including:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

For those interested in the technical details, the USX4702-I/5E-V05 comes with the following specifications:

  • Package / Case: Provided in a user-friendly package, ensuring ease of integration into various designs.
  • Operating Temperature: Specified to function optimally over a broad temperature range.
  • Mounting Type: Available in a mounting style that suits both traditional soldering methods and modern reflow techniques.

Overall, Microchip Technology's USX4702-I/5E-V05 is a testament to the company's dedication to providing cutting-edge solutions that meet the demands of modern electronics. Whether you're developing the next generation of automotive technology or enhancing consumer gadgets, this product offers the reliability and performance needed to succeed.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess