EN
  • EN
  • DE

USB97C100(EUSB-01)

Part No USB97C100(EUSB-01)
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 396514-USB97C100(EUSB-01)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB97C100(EUSB-01) CAD Model

Description

Microchip Technology's EUSB-01: USB97C100 Enhanced Embedded USB Controller

The USB97C100, also known as the EUSB-01, is a cutting-edge embedded USB controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is engineered to provide an efficient and robust solution for USB connectivity in a wide range of applications.

The EUSB-01 is built to offer superior performance for embedded systems requiring USB functionality. With its full-speed USB 2.0-compliant interface, it can handle data rates of up to 12 Mbps, making it suitable for medium-speed peripherals. Its integrated USB transceiver and on-chip voltage regulator simplify the system design by reducing the need for external components, which can lead to cost savings and a smaller PCB footprint.

The controller's versatile nature allows it to be utilized in multiple device classes such as human interface devices (HID), mass storage devices, and custom applications through configurable endpoints. The EUSB-01 supports up to six endpoints in addition to the default control endpoint, providing ample flexibility for various data transfer requirements.

Featuring an 8-bit parallel interface, the USB97C100 can easily interface with most microprocessors and microcontrollers, ensuring seamless integration into existing designs. Its built-in FIFOs for endpoint data buffering enhance data transfer reliability and reduce the processing load on the host processor.

Security is a critical aspect of modern devices, and the EUSB-01 addresses this by offering support for USB authentication and encryption. This helps to ensure that data remains secure during transmission. Additionally, the device's low power consumption makes it an excellent choice for portable and battery-powered applications.

For developers, Microchip Technology provides comprehensive support, including reference designs, development tools, and software libraries to accelerate the development process. With its combination of performance, flexibility, and support, the USB97C100 (EUSB-01) is an excellent choice for designers looking to enhance their products with reliable USB capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess