EN
  • EN
  • DE

USB82514AMR-A-V03

Part No USB82514AMR-A-V03
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103476-USB82514AMR-A-V03
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB82514AMR-A-V03 CAD Model

Description

The USB82514AMR-A-V03 is a state-of-the-art USB 2.0-compliant hub controller from Microchip Technology, designed to provide seamless connectivity and expanded USB capabilities to a wide range of applications. This advanced device is particularly suited for use in embedded systems, consumer electronics, and computing peripherals, offering a perfect solution for designers looking to integrate multiple USB interfaces into their products.

Key Features:

  • High-Speed USB 2.0 Interface: This hub controller supports high-speed USB 2.0 data transfer rates of up to 480 Mbps, ensuring fast and efficient communication between connected devices.
  • Multi-Port Expansion: The USB82514AMR-A-V03 features multiple downstream ports, enabling the connection of several USB devices simultaneously, thereby enhancing system functionality and user convenience.
  • Advanced Power Management: With its sophisticated power management capabilities, this controller is capable of handling power distribution to connected devices, supporting both self-powered and bus-powered configurations.
  • Robust ESD Protection: The device is equipped with built-in electrostatic discharge (ESD) protection circuits, safeguarding connected peripherals against voltage spikes and ensuring system stability and reliability.
  • Compact Design: The compact footprint of the USB82514AMR-A-V03 allows for easy integration into space-constrained applications, without compromising on performance or features.
  • Compatibility: It is designed for seamless interoperability with existing USB systems, ensuring backward compatibility with USB 1.1 legacy devices.

Applications:

The versatility of the USB82514AMR-A-V03 makes it an ideal choice for a broad range of applications, including desktop and laptop computers, docking stations, monitors with USB hubs, multi-function USB peripherals, and consumer electronics such as gaming consoles and home entertainment systems.

Technical Specifications:

  • Manufacturer: Microchip Technology
  • Product Category: USB Hub Controllers
  • Data Transfer Rate: Up to 480 Mbps
  • Number of Downstream Ports: Multiple
  • Power Management: Advanced options for self-powered and bus-powered configurations
  • ESD Protection: Integrated
  • Package / Case: Compact
  • Operating Temperature Range: Specified by manufacturer

In conclusion, the Microchip Technology USB82514AMR-A-V03 hub controller is a powerful and flexible solution that provides enhanced USB functionality, making it an essential component for modern electronic designs requiring robust and efficient USB connectivity.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3232 $55.9392
14+ $7.6498 $107.0972
21+ $7.4108 $155.6268
28+ $7.1717 $200.8076
37+ $6.9327 $256.5099
49+ $6.2155 $304.5595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,343 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess