Microchip Technology's USB820H04-JD: High-Performance USB Hub Controller
The USB820H04-JD by Microchip Technology is a state-of-the-art USB hub controller designed to cater to the growing demands for high-speed data transfer and connectivity solutions. This advanced USB 2.0 hub controller is an ideal component for expanding the number of USB ports available on a PC, workstation, or embedded system, allowing for the connection of multiple peripherals simultaneously.
Key Features
- High-Speed Interface: The USB820H04-JD supports high-speed USB 2.0 interfaces with data transfer rates up to 480 Mbps, ensuring quick and efficient data handling for connected devices.
- Port Expansion: This hub controller significantly increases USB port availability, featuring four downstream ports that can be used to connect a variety of devices such as flash drives, external hard drives, printers, and more.
- Advanced Functionality: It comes equipped with built-in transaction translators, one per port, which facilitate seamless communication between the hub and legacy USB 1.1 devices, ensuring backward compatibility.
- Power Management: The USB820H04-JD includes sophisticated power management features, providing support for both self-powered and bus-powered modes, making it versatile for different usage scenarios.
- Easy Integration: Designed for simple integration, this hub controller is compatible with existing drivers and operating systems, reducing development time and speeding up product deployment.
Applications
The USB820H04-JD is suited for a broad range of applications, including but not limited to:
- Desktop and laptop computers
- Docking stations
- Multi-function USB peripherals
- Embedded systems
- Consumer electronics
- Industrial automation systems
With its robust design and comprehensive feature set, the Microchip Technology USB820H04-JD hub controller is an excellent choice for expanding USB capabilities in both consumer and industrial products. Its reliable performance and ease of integration make it a go-to solution for developers looking to enhance their systems with additional USB connectivity.