EN
  • EN
  • DE

USB7206CT-I/KDX

Part No USB7206CT-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB3.1 GEN2 HUB TYPE C / USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface GPIO, I²C, I²S, SPI, SMBus, USB
Standards USB 2.0, USB 3.1
Voltage - Supply 1.09V ~ 1.21V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342827-USB7206CT-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7206CT-I/KDX CAD Model

Description

Microchip Technology USB7206CT-I/KDX - High-Performance USB Hub Controller

The USB7206CT-I/KDX from Microchip Technology is a state-of-the-art USB 3.1 Gen 1 hub controller that is designed to enable seamless connectivity and fast data transfer rates for a wide range of applications. This advanced hub controller is an ideal solution for expanding USB capabilities in consumer electronics, computing, and industrial devices.

Key Features:

  • USB 3.1 Gen 1 Interface: The device supports SuperSpeed data rates up to 5 Gbps, providing quick and efficient data transfer for connected peripherals.
  • Multi-Port Connectivity: With multiple downstream ports, this hub controller allows for the connection of various USB devices simultaneously, enhancing user productivity and system capabilities.
  • Flexible Power Management: The USB7206CT-I/KDX offers advanced power management features, including support for individual port power switching and overcurrent protection, ensuring safe and reliable operation.
  • High Integration: This hub controller integrates key functions such as a USB 2.0 hub, battery charging, and vendor-specific message (VSM) support, reducing the need for additional components and simplifying design efforts.
  • Robust Design: Designed to operate in challenging environments, it is suitable for industrial applications with an extended temperature range and enhanced electrostatic discharge (ESD) protection.

Applications:

The versatility of the USB7206CT-I/KDX makes it an excellent choice for a variety of applications, including:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitor Hubs
  • Industrial Control Systems
  • Automotive Infotainment Systems
  • Portable Electronic Devices

With its robust feature set and Microchip's commitment to quality, the USB7206CT-I/KDX hub controller is designed to meet the demands of modern high-speed data environments. Whether you are looking to enhance the connectivity of consumer electronics or integrate USB capabilities into industrial equipment, this Microchip hub controller provides a reliable and efficient solution.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0518 $66.1554
6+ $18.0938 $108.5628
9+ $17.5283 $157.7547
12+ $16.9629 $203.5548
16+ $16.3975 $262.3600
21+ $14.7012 $308.7252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess