EN
  • EN
  • DE

USB7051T/KDX

Part No USB7051T/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CNTRLR I2C 100VQFN / USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface I2C
Standards USB 3.1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7051
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342875-USB7051T/KDX
Ultra Librarian 3D Model Ultra Librarian USB7051T/KDX CAD Model

Description

Microchip Technology USB7051T/KDX: High-Performance USB 3.1 Gen 1 Hub Controller

The USB7051T/KDX from Microchip Technology is a state-of-the-art USB 3.1 Gen 1 hub controller designed to deliver top-tier connectivity solutions for a wide range of applications. This advanced hub controller is a part of Microchip's extensive portfolio of USB devices, known for their reliability and performance. It is an ideal choice for expanding USB capabilities in embedded systems, consumer electronics, and PC peripherals.

Featuring a 5 Gbps SuperSpeed data rate, the USB7051T/KDX ensures that connected devices operate with maximum efficiency and minimal latency. This is particularly important for data-intensive tasks such as high-definition video streaming, large file transfers, and real-time data processing. The controller supports up to four downstream ports, providing ample expansion for additional USB devices.

The USB7051T/KDX is designed with versatility in mind, offering various configurations and power management options to cater to different system requirements. It includes features such as Battery Charging Specification Rev. 1.2 support, which allows for faster charging of connected devices, and compliance with USB-IF Battery Charging, making it a great fit for portable and battery-powered applications.

For developers and system integrators, the USB7051T/KDX provides an array of programmable options. This flexibility facilitates customization and optimization of the USB hub to meet specific design goals. Additionally, Microchip's commitment to providing comprehensive technical support and resources ensures a smooth integration process.

The USB7051T/KDX is not just about performance; it's also designed with security in mind. Microchip's built-in security features help to safeguard data and ensure the integrity of data transfers, making it a reliable choice for sensitive and critical applications.

In summary, the USB7051T/KDX from Microchip Technology is a robust USB 3.1 Gen 1 hub controller that offers high-speed data transfer, flexible connectivity options, and enhanced power management. It stands out as a high-quality solution for expanding USB functionality in a range of electronic devices and systems.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess