The USB7051-I/KDX is a cutting-edge USB 3.1 Gen 1 controller hub from Microchip Technology, designed to deliver exceptional performance and connectivity for a wide range of applications. This advanced hub controller is part of Microchip's USB7000 series, renowned for its reliability, efficiency, and high-speed data transfer capabilities.
Key Features:
- High-Speed Data Transfer: The USB7051-I/KDX supports USB 3.1 Gen 1, offering super-fast data transfer rates of up to 5 Gbps, making it ideal for data-intensive applications.
- Multiple Ports: This controller hub features one upstream port for connection to a host computer and four downstream ports, allowing for the connection of multiple devices simultaneously.
- Flexibility: The device supports both USB3.1 Gen 1 and USB2.0 connections, providing versatility for various types of peripherals, including storage devices, printers, and cameras.
- Enhanced Power Management: It comes with advanced power management features, including support for battery charging specifications and low-power modes, making it suitable for portable and power-sensitive devices.
- Robust Design: The USB7051-I/KDX is available in a 64-pin VQFN package, which is designed to withstand industrial temperature ranges, ensuring reliable performance in challenging environments.
Applications:
The USB7051-I/KDX is highly versatile and can be used in a variety of settings, including:
- Desktop and laptop computers
- Docking stations
- Monitors with USB hub capabilities
- Industrial control systems
- Automotive infotainment
- Portable devices that require multiple USB connections
Technical Specifications:
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to +85°C
- Package: 64-pin VQFN
- Compliance: USB 3.1 Gen 1, USB Battery Charging Specification Rev. 1.2
With its robust design, high-speed data transfer, and multiple connectivity options, the Microchip Technology USB7051-I/KDX USB 3.1 Gen 1 controller hub is an excellent choice for enhancing the connectivity and performance of your electronic devices.