EN
  • EN
  • DE

USB7006/KDX

Part No USB7006/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB3.1 GEN1 HUB WITHOUT PD, 6-PO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000419-USB7006/KDX
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Interface Controllers
Series Automotive, AEC-Q100
Package Tray
Protocol USB
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Function Hub Controller
Package / Case 100-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian USB7006/KDX CAD Model

Description

Microchip Technology's USB7006/KDX: A Versatile USB 3.1 Gen 1 Controller Hub

Microchip Technology's USB7006/KDX is a cutting-edge USB 3.1 Gen 1 controller hub designed to cater to the increasing demands for high-speed data transfer and connectivity in modern electronic devices. This advanced hub is part of Microchip's extensive range of USB controllers that are known for their reliability, performance, and ease of integration.

Key Features:

  • High-Speed Performance: The USB7006/KDX supports the USB 3.1 Gen 1 standard, offering transfer speeds of up to 5 Gbps, which is ideal for applications requiring fast data transfer, such as video streaming, data storage, and communication devices.
  • Multiple Ports: It comes with multiple USB ports, enabling the connection of various devices simultaneously without compromising on speed or performance.
  • Backward Compatibility: To ensure a wide range of device support, the hub is backward compatible with USB 2.0 and 1.1 devices, allowing for a seamless integration into existing setups.
  • Energy Efficiency: The USB7006/KDX is designed with energy efficiency in mind, featuring power-saving modes that reduce power consumption when devices are either idle or disconnected.
  • Advanced Connectivity: It includes features such as link power management and battery charging support, making it an excellent choice for portable and battery-powered devices.

Applications:

The versatility of the USB7006/KDX makes it suitable for a broad range of applications, including:

  • Desktop and laptop computers
  • Smartphones and tablets
  • Gaming consoles
  • Peripheral devices such as printers, scanners, and external hard drives
  • Industrial automation systems

Easy Integration:

Microchip's commitment to ease of use is evident in the USB7006/KDX, as it is designed with built-in features that simplify the integration process. It includes comprehensive driver support and is compatible with various operating systems, reducing development time and effort.

Overall, the USB7006/KDX from Microchip Technology is an exceptional choice for developers and manufacturers seeking a high-performance, energy-efficient, and easy-to-integrate USB hub controller. Its robust feature set and compatibility with a wide range of devices make it an indispensable component in modern electronic product design.

You May Also Be Interested in

Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess