EN
  • EN
  • DE

USB5744B-I/2GX01

Part No USB5744B-I/2GX01
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000805-USB5744B-I/2GX01
Manufacturer Microchip Technology
Package Tray
Package / Case 56-VFQFN Exposed Pad
Category Integrated Circuits (ICs)- Interface Controllers
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 56-VQFN (7x7)
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Protocol USB
Interface Serial, SMBus, SPI
Standards USB 2.0, USB 3.1
Ultra Librarian 3D Model Ultra Librarian USB5744B-I/2GX01 CAD Model

Description

Microchip Technology USB5744B-I/2GX01 Product Overview

The USB5744B-I/2GX01 is a high-performance USB 3.0 hub controller from the reputable manufacturer, Microchip Technology. This advanced hub controller is designed to deliver superior connectivity solutions for a wide range of applications, including desktop and mobile PCs, tablets, gaming consoles, and embedded systems. The USB5744B-I/2GX01 is an ideal choice for system designers looking to expand USB capabilities with a reliable and efficient component.

Key Features

  • USB 3.0 Compliance: The device is fully compliant with USB 3.0 specification, ensuring fast data transfer rates of up to 5 Gbps for connected devices.
  • Multiple Ports: It features four downstream ports, providing ample connectivity for multiple USB devices simultaneously.
  • High-Speed Data Channels: Each port supports high-speed data channels, making it suitable for bandwidth-intensive applications.
  • Energy Efficiency: The hub controller includes energy-efficient features such as individual port power management and link power management to optimize power usage.
  • FlexConnect Technology: With Microchip's FlexConnect Technology, the USB5744B-I/2GX01 can easily switch between a host and device role, offering greater flexibility in USB port usage.

Applications

The USB5744B-I/2GX01 is versatile and can be used in various applications that require expansion of USB connectivity. It is particularly useful in:

  • Consumer Electronics
  • Desktop and Mobile Computing
  • Networking and Telecommunications Equipment
  • Industrial Control Systems
  • Automotive Infotainment Systems

Technical Specifications

The device operates over an industrial temperature range and comes in a 64-pin QFN (Quad Flat No-leads) package. It supports battery charging specifications and has integrated charge detection, which enables faster charging for connected devices. Additionally, it features configurable port over-current detection and protection, ensuring the safety and longevity of both the hub and connected peripherals.

Conclusion

In conclusion, the USB5744B-I/2GX01 by Microchip Technology is a robust USB hub controller that offers high-speed data transfer, energy efficiency, and flexible connectivity options. Its wide range of applications and technical capabilities make it a top choice for designers looking to enhance USB functionality in their products.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
Lowest to $10.0855
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1079 $56.4316
9+ $11.5757 $104.1813
14+ $11.2140 $156.9960
19+ $10.8523 $206.1937
24+ $10.4905 $251.7720
32+ $9.4053 $300.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess