Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Voltage - Supply 1.25V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number USB5434
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1154500-USB5434B-JZX
Ultra Librarian 3D Model Ultra Librarian USB5434B-JZX CAD Model

Description

Microchip Technology USB5434B-JZX Product Overview

The USB5434B-JZX is a state-of-the-art USB 3.0 Hub Controller from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced controller is designed to enable seamless connectivity and enhanced performance for a wide range of USB peripherals.

Key Features

  • High-Speed USB 3.0 Interface: The USB5434B-JZX supports SuperSpeed USB 3.0 operations, ensuring fast data transfer rates of up to 5 Gbps for connected devices.
  • Multiple Ports: It features four downstream ports for device connectivity and one upstream port for linking to the host computer, offering flexibility for various configurations and use cases.
  • Efficient Power Management: The hub controller includes advanced power management options, such as individual port power switching and over-current protection, which help to maintain optimal operation and extend the life of connected devices.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of legacy devices can be used without the need for additional upgrades.
  • Customizable: The device can be configured via EEPROM or SMBus, providing developers with the flexibility to tailor the controller to specific application requirements.

Applications

The USB5434B-JZX is ideal for a variety of applications, including:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub capabilities
  • Industrial control systems
  • Networking equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the USB5434B-JZX is no exception. It is built to meet the high standards expected by industry professionals and to provide dependable performance in even the most demanding applications.

Support and Resources

Microchip Technology provides comprehensive support for the USB5434B-JZX, including technical documentation, development tools, and a dedicated support team to assist with any questions or issues that may arise during product development and implementation.

You May Also Be Interested in

STMicroelectronics
IC CTRLR INTERFACE SERC 100QFP
Lowest to $52.1553
ECAD model for SERC816/TR
Microchip Technology
Three Port 10/100 Managed Ethernet Switch with MII
Lowest to $25.3216
ECAD model for LAN9313I-NZW
Exar Corporation
I2C/SPI UART WITH 128-BYTE FIFO AND INTEGRATED LEVEL SHIFTERS
Need more? Email Us
ECAD model for XR20M1280IL40-F
NEC
IEEE1394 OHCI 1.1 COMPLIANT 3PORT PHY-LINK 1-CHIP HOST CONTROLLER
Need more? Email Us
ECAD model for UPD72874GC-YEB
Ricoh
Need more? Email Us
ECAD model for R5C476
Microchip Technology
IC CONTROLLER USB 64QFN
Need more? Email Us
ECAD model for USB5434-JZX-TR
Cypress Semiconductor Corp
IC USB PERIPHERAL HS 56QFN
Need more? Email Us
ECAD model for CG8354AF
Silicon Labs
IC USB-TO-I2S AUDIO BRIDGE 32QFN
Need more? Email Us
ECAD model for CP2114-B01-GMR
STMicroelectronics
SERCOS INTERFACE CONTROLLER
Lowest to $52.1553
ECAD model for SERC816TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2684 $67.6104
14+ $9.2460 $129.4440
22+ $8.9571 $197.0562
30+ $8.6680 $260.0400
39+ $8.3792 $326.7888
52+ $7.5124 $390.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention