EN
  • EN
  • DE

USB4604I-1080HN

Part No USB4604I-1080HN
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB/FLASH CTLR 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-SQFN (7x7)
Win Source Part Number 1116759-USB4604I-1080HN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB4604I-1080HN CAD Model

Description

Microchip Technology's USB4604I-1080HN: A High-Performance USB 2.0 Hub Controller

The USB4604I-1080HN from Microchip Technology is a versatile and efficient USB 2.0 hub controller that is designed to cater to the needs of high-speed data transfer and connectivity solutions. This advanced hub controller is an ideal choice for a wide range of applications, including desktop and laptop computers, docking stations, monitors, and other peripherals requiring multiple USB ports.

Boasting a high-performance interface, the USB4604I-1080HN supports multi-TT (Transaction Translator) operation, which ensures seamless and efficient management of bandwidth for full-speed and low-speed devices connected to a high-speed hub. This feature is particularly important for maintaining optimal data transfer rates and reducing bottlenecks when multiple devices are in use.

The device comes with an integrated 2C master, which allows for easy attachment of serial EEPROMs, thermal sensors, or other I²C devices without the need for additional components. This integration simplifies design and reduces the overall bill of materials for system developers.

The USB4604I-1080HN is also equipped with PortMap and PortSwap features. PortMap allows for the logical port mapping of the physical ports, which can be very useful for system layout and design. PortSwap is a pin-strapping option that offers the ability to swap the differential D+ and D- signals at the USB connector, ensuring flexibility in PCB routing and simplifying the design process.

For added convenience, the USB4604I-1080HN is available in a 64-pin QFN (Quad Flat No-lead) package, providing a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable performance across various environments and applications.

In summary, the USB4604I-1080HN hub controller from Microchip Technology is a robust and feature-rich solution that offers enhanced connectivity options for developers looking to incorporate multiple USB interfaces into their products. With its advanced features and compact design, it stands out as a high-quality component for any USB 2.0 application.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
Lowest to $10.0855
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1688 $54.5064
7+ $14.9078 $104.3546
11+ $14.4419 $158.8609
15+ $13.9760 $209.6400
19+ $13.5102 $256.6938
25+ $12.1126 $302.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,598 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess