EN
  • EN
  • DE

USB4604-1080HN-TR

Part No USB4604-1080HN-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Low Speed/Full Speed/High Speed 4 Port Hub Controller USB 2.0 3.3V T/R 48-Pin SQFN EP / IC USB HUB/FLASH CTLR 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-SQFN (7x7)
Win Source Part Number 1116758-USB4604-1080HN-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB4604
Introduction Date May 30, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian USB4604-1080HN-TR CAD Model

Description

Microchip Technology USB4604-1080HN-TR

The USB4604-1080HN-TR is a cutting-edge USB 2.0 Hi-Speed Hub Controller from the renowned manufacturer Microchip Technology, designed to enhance connectivity options in a wide range of applications. This versatile device is an ideal solution for expanding USB capabilities in desktop and mobile PCs, docking stations, monitors, and a host of other peripherals that require multiple USB ports.

At the heart of the USB4604-1080HN-TR lies its high-performance, low-power, and small footprint design. It supports up to four downstream ports, providing ample connectivity for additional USB devices. With its Hi-Speed USB 2.0 interface, the hub ensures fast data transfer rates of up to 480 Mbps, making it suitable for applications that demand quick and efficient data handling.

The device is packaged in a compact 36-pin QFN (Quad Flat No-leads) package, marked by its Tape & Reel (TR) packaging option, which facilitates efficient assembly for high-volume production. The USB4604-1080HN-TR is also designed for easy integration, featuring MultiTRAK™ technology that delivers industry-leading data throughput for multiple simultaneous USB connections.

Furthermore, the USB4604-1080HN-TR comes with built-in features that enhance its performance and ease of use. It includes PortMap and PortSwap configuration options, which allow for customized port mapping and pinout arrangements to fit specific design requirements. The hub controller also incorporates PowerSwitching technology, which supports both individual and ganged power switching and over-current detection, ensuring safe and reliable operation.

For designers and engineers looking for a USB hub solution that combines efficiency, versatility, and reliability, the Microchip Technology USB4604-1080HN-TR stands out as an excellent choice. It not only meets the current USB 2.0 standards but also provides a forward-looking solution that can adapt to the evolving needs of modern electronic devices.

With its advanced features and robust design, the USB4604-1080HN-TR is set to be a key component in the next generation of USB connectivity solutions, helping devices to communicate more effectively and efficiently than ever before.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2286 $57.8288
20+ $5.9312 $118.6240
31+ $5.7459 $178.1229
42+ $5.5606 $233.5452
54+ $5.3751 $290.2554
72+ $4.8191 $346.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess