EN
  • EN
  • DE

USB3613-1080XY-TR

Part No USB3613-1080XY-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HB CTLR USB 2.0 30WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 2.0 USB Interface 30-WLCSP (2.90x2.50)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 30-UFBGA, WLCSP
Case / Package 30-WLCSP (2.90x2.50)
Family Name USB3613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938356-USB3613-1080XY-TR
Ultra Librarian 3D Model Ultra Librarian USB3613-1080XY-TR CAD Model

Description

Microchip Technology USB3613-1080XY-TR: A High-Performance USB 2.0 Switch

The USB3613-1080XY-TR is an advanced USB 2.0 switch designed by Microchip Technology to facilitate seamless and efficient USB signal routing. This switch is tailored for applications requiring USB signal multiplexing, which is crucial in a wide range of electronic devices, including smartphones, tablets, and laptops. With its compact design and high reliability, the USB3613-1080XY-TR is an ideal choice for designers looking to enhance the connectivity features of their products.

Key Features

  • USB 2.0 Hi-Speed Compatible: The USB3613-1080XY-TR is fully compliant with the USB 2.0 specification, ensuring a high-speed data transfer rate of up to 480 Mbps.
  • Low On-Resistance: This switch boasts a low on-resistance (RON), which minimizes signal loss and maintains signal integrity during transmission.
  • High Bandwidth: With a wide bandwidth, the USB3613-1080XY-TR provides excellent signal handling capabilities, which is essential for maintaining the quality of high-speed data streams.
  • Multiple Switching Configurations: The device supports a variety of switching configurations, allowing for flexible routing of USB signals to different endpoints.
  • Energy Efficient: Its low-power consumption makes it an energy-efficient solution that contributes to the overall battery life of portable devices.

Applications

The versatility of the USB3613-1080XY-TR allows it to be used in numerous applications where USB signal management is critical. It is particularly suitable for:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Computing Devices (Laptops, Notebooks, Ultrabooks)
  • Peripheral Connectivity
  • Docking Stations and Port Replicators

Reliability and Packaging

The USB3613-1080XY-TR is designed to meet the rigorous demands of modern electronic devices. It is available in a tape and reel (TR) package, which facilitates automated assembly processes, ensuring a reliable and efficient manufacturing workflow. The robust design of the switch ensures that it can withstand the wear and tear of daily use, making it a dependable component in any USB connectivity solution.

With its combination of high-speed performance, low power consumption, and flexible switching options, the Microchip Technology USB3613-1080XY-TR stands out as a superior choice for designers aiming to integrate advanced USB capabilities into their products.

You May Also Be Interested in

Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,628 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess