EN
  • EN
  • DE

USB3503A-1-GL-TR

Part No USB3503A-1-GL-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 25WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Temperature Range - Operating 0°C to 70°C
Case / Package 25-WLCSP (1.97x1.97)
Win Source Part Number 036170-USB3503A-1-GL-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3503A-1-GL-TR CAD Model

Description

The USB3503A-1-GL-TR is a high-performance USB 2.0-compliant hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is particularly designed for applications that require up to three downstream USB ports with a high level of integration to minimize footprint and reduce BOM costs.

Key Features:

  • Multi-TT Architecture: The USB3503A-1-GL-TR features a multiple transaction translator (Multi-TT) architecture that ensures high-speed performance by providing dedicated transaction translator for each downstream port.
  • HSIC Interface: It comes with a High-Speed Inter-Chip (HSIC) USB interface, which enables a direct connection to an HSIC-enabled host SOC, reducing pin count and power consumption.
  • Charging Support: This hub controller supports Battery Charging Specification 1.2, enabling faster charging of connected devices and thus enhancing user experience.
  • Configurability: With its configurable port mapping and compound device support, the USB3503A-1-GL-TR offers flexibility for various design requirements.

Applications:

The USB3503A-1-GL-TR is ideally suited for a wide range of applications, including but not limited to:

  • Mobile and handheld devices
  • Tablets and e-readers
  • Portable media players
  • Automotive infotainment systems

Technical Specifications:

  • Supply Voltage: Operates at a range of 3.0V to 3.6V.
  • Package: Available in a 36-pin QFN package, which is RoHS compliant and lead-free.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to 85°C.

The USB3503A-1-GL-TR is a testament to Microchip Technology's commitment to providing advanced solutions for USB connectivity. Its integration of features, efficiency, and flexibility make it an excellent choice for designers looking to enhance their USB interface with minimal design effort and cost.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7433 $52.4062
33+ $3.0714 $101.3562
51+ $2.9754 $151.7454
70+ $2.8794 $201.5580
90+ $2.7835 $250.5150
121+ $2.4955 $301.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess