EN
  • EN
  • DE

USB2641-02

Part No USB2641-02
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 406895-USB2641-02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2641-02 CAD Model

Description

The USB2641-02 is a high-performance, integrated USB 2.0 compliant hub and media card reader controller from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. Designed for a wide range of applications, this versatile device combines a multi-format Hi-Speed card reader that supports various types of flash media with a USB 2.0 hub to enhance connectivity and data transfer capabilities in consumer electronics, computing, and mobile devices.

Key Features

  • USB 2.0 Hub: The USB2641-02 integrates a 2-port USB 2.0 hub with battery charging support, providing additional USB ports for peripheral expansion.
  • Media Card Reader: It supports multiple flash card formats including SD, MMC, MS, xD, and with additional hardware, CF, providing a comprehensive solution for data storage and transfer.
  • High-Speed Data Transfer: With USB 2.0 Hi-Speed interface, the controller facilitates fast data transfer rates of up to 480 Mbps, enhancing user experience with quick access to multimedia content.
  • Efficient Power Management: The device offers efficient power management features, including support for individual or ganged power switching and over-current protection, ensuring safe and reliable operation.
  • Customizable: OEMs can take advantage of the customizable firmware, which allows for product differentiation and the addition of unique features to stand out in the market.

Applications

The USB2641-02 is ideal for a variety of applications, such as:

  • Desktop and Laptop Computers
  • Docking Stations
  • Printers and Multifunction Devices
  • TVs and Set-Top Boxes
  • Digital Media Players
  • Portable Electronics

Technical Specifications

Some of the technical specifications of the USB2641-02 include:

  • Integrated USB 2.0 transceiver
  • Multiple downstream USB ports for connectivity
  • Support for various flash media formats
  • Compliant with USB 2.0 and USB-IF Battery Charging specification

With its combination of a USB hub and a media card reader, the USB2641-02 from Microchip Technology provides a flexible and efficient solution for enhancing the functionality of electronic devices. Its high-speed data transfer capabilities and support for multiple flash media formats make it an essential component for any modern multimedia setup.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess