EN
  • EN
  • DE

USB2514BT-I/M2

Part No USB2514BT-I/M2
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR 4PORT USB 2.0 HS 36S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller - USB Interface 36-SQFN (6x6)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 36-VFQFN Exposed Pad
Case / Package 36-SQFN (6x6)
Family Name USB2514
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number USB2514BT-I/M2TR, USB2514BT-I/M2-ND, USB2514BT-I/M2CT, USB2514BT-I/M2DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902327-USB2514BT-I/M2
Ultra Librarian 3D Model Ultra Librarian USB2514BT-I/M2 CAD Model

Description

Microchip Technology's USB2514BT-I/M2 USB 2.0 Hi-Speed Hub Controller

The USB2514BT-I/M2 is a versatile and high-performance USB 2.0 hub controller from the renowned manufacturer, Microchip Technology. Designed to deliver top-notch functionality and reliability, this device is an ideal solution for a wide range of USB hub applications. Whether you're integrating it into desktop PCs, docking stations, monitors, or embedded systems, the USB2514BT-I/M2 promises to enhance the connectivity and expandability of your USB-enabled devices.

At the heart of the USB2514BT-I/M2 is Microchip's innovative MultiTRAK™ technology, which provides a multiple transaction translator that ensures high-speed data transfer rates for multiple downstream devices. This technology guarantees optimal performance even when the hub is operating at full capacity, making it perfect for applications that demand efficient data handling and throughput.

The USB2514BT-I/M2 supports up to four downstream ports, offering flexibility for a variety of configurations. Each port is fully compliant with the USB 2.0 specification and backward compatible with USB 1.1, ensuring seamless integration with legacy devices. The hub controller also features automatic over-current protection for each port, safeguarding connected devices from potential power surges or short circuits.

For developers and OEMs, the USB2514BT-I/M2 is a dream to work with. It comes in a compact 36-pin QFN package, which is not only space-efficient but also simplifies the PCB design process. Additionally, the device requires minimal external components, which reduces the overall bill of materials and simplifies the manufacturing process. The hub controller can be configured via pin strapping or through an I²C interface, allowing for customization and fine-tuning to meet specific application requirements.

With its robust design, advanced features, and ease of use, the USB2514BT-I/M2 is a top choice for anyone looking to enhance their product's USB capabilities. Microchip Technology's commitment to quality ensures that this hub controller will deliver reliable and consistent performance, making it a valuable component in any USB connectivity solution.

You May Also Be Interested in

Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2303 $51.2969
55+ $1.8300 $100.6500
85+ $1.7728 $150.6880
117+ $1.7156 $200.7252
151+ $1.6585 $250.4335
202+ $1.4869 $300.3538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess