EN
  • EN
  • DE

USB2422T-I/MJ

Part No USB2422T-I/MJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 2.0 24QFN / 2-Port USB 2.0 Hi-Speed Hub Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series USB2422
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812635-USB2422T-I/MJ
Ultra Librarian 3D Model Ultra Librarian USB2422T-I/MJ CAD Model

Description

Microchip Technology's USB2422T-I/MJ: High-Speed USB 2.0 Hub Controller

The USB2422T-I/MJ is a cutting-edge USB 2.0 hub controller from the renowned manufacturer Microchip Technology. This compact and efficient integrated circuit is designed to enhance connectivity options for various electronic devices. With its ability to manage up to two downstream ports, it is an ideal solution for expanding USB capabilities in embedded systems, consumer electronics, and personal computing peripherals.

The USB2422T-I/MJ operates at high-speed, offering a maximum data transfer rate of 480 Mbps, which is typical for USB 2.0 devices. It is compliant with the USB 2.0 specification, ensuring broad compatibility with a wide range of USB-enabled devices. This hub controller integrates multiple technologies to provide stable and reliable USB connectivity.

One of the key features of the USB2422T-I/MJ is its MultiTRAK™ technology, which allows for efficient handling of data traffic across multiple transaction translators. This leads to enhanced throughput and improved performance, especially when handling a mix of full-speed and low-speed devices connected to the hub.

Microchip's USB2422T-I/MJ is also equipped with an internal oscillator, which reduces the need for external components, thus simplifying the design and lowering the overall cost of the final product. The device supports both individual and ganged power management schemes, providing flexibility in power distribution and conservation. This is particularly beneficial for battery-powered applications where power efficiency is crucial.

The hub controller comes in a compact 28-pin QFN package, making it suitable for space-constrained applications. Additionally, it is characterized for operation over the industrial temperature range (-40°C to +85°C), ensuring reliability and performance even in harsh environments.

For developers and designers, Microchip provides extensive technical support, including reference designs and easy-to-use development tools. This support accelerates the development process, allowing for the quick integration of the USB2422T-I/MJ into a variety of applications, ranging from portable devices to complex industrial systems.

In summary, the USB2422T-I/MJ from Microchip Technology is a versatile and high-performance USB hub controller that offers efficient data handling, robust connectivity, and a flexible power management system, all packed in a small footprint suitable for a multitude of USB expansion applications.

You May Also Be Interested in

Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Maxim Integrated
Lowest to $10.0855
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9877 $51.6802
62+ $1.6309 $101.1158
95+ $1.5799 $150.0905
131+ $1.5290 $200.2990
170+ $1.4780 $251.2600
227+ $1.3251 $300.7977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess