Product Overview: 11LC020T-I/TT from Microchip Technology
The 11LC020T-I/TT is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This memory chip is part of the UNI/O® serial EEPROM family, which is renowned for its minimal pin count and versatility, making it an ideal choice for a wide range of applications where space is at a premium and data integrity is crucial.
Key Features:
- Memory Size: The device boasts a 2 Kbit (256 x 8) memory size, providing ample space for data storage in compact systems.
- Single I/O Bus: Utilizes a unique single I/O bus, reducing the number of pins required for operation and making it perfect for space-constrained applications.
- Operating Voltage: It operates at a voltage range of 2.5V to 5.5V, offering flexibility in catering to different system power requirements.
- Temperature Range: The device is designed to function reliably within an industrial temperature range of -40°C to +85°C, ensuring performance under extreme conditions.
- Interface Type: Features a UNI/O® serial interface that simplifies integration into existing designs.
- Write Cycle Time: Offers a maximum write cycle time of 5 ms, allowing for quick data updates and minimal system downtime.
- Packaging: Comes in a SOT-23-3 package, which is known for its small footprint and is easy to incorporate into various PCB layouts.
Applications:
The 11LC020T-I/TT is versatile and can be used in a variety of applications, including:
- Wireless devices and remote sensors
- Medical and healthcare systems
- Industrial control systems
- Smart cards and identification systems
- Consumer electronics
Conclusion:
With its small size, low pin count, and robust feature set, the 11LC020T-I/TT from Microchip Technology is an excellent choice for designers looking to add reliable data storage to their space-sensitive applications. By providing a memory solution that is both efficient and versatile, Microchip Technology continues to lead the way in innovative memory technologies.