EN
  • EN
  • DE

UPD350A/Q8X

Part No UPD350A/Q8X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB CONTROLLER I2C 28QFN / USB Controller USB 3.0 I²C Interface 28-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Controller
Interface I2C
Standards USB 3.0
Voltage - Supply 1.8V ~ 3.3V
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Base Product Number UPD350
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1033391-UPD350A/Q8X
Ultra Librarian 3D Model Ultra Librarian UPD350A/Q8X CAD Model

Description

Microchip Technology's UPD350A/Q8X USB Power Delivery Controller

The UPD350A/Q8X is a state-of-the-art USB Power Delivery (PD) controller from Microchip Technology, designed to facilitate the implementation of USB PD in a wide range of applications. This advanced controller is engineered to meet the rigorous demands of modern USB PD solutions, ensuring that devices can communicate effectively to deliver power up to 100W over a USB Type-C connection.

Key Features:

  • USB Power Delivery 3.0: The UPD350A/Q8X supports the latest USB PD 3.0 specification, offering enhanced power management capabilities and a superior user experience.
  • Flexible Power Configuration: With the ability to negotiate power up to 100W, the controller is ideal for a variety of devices, from smartphones to laptops and monitors.
  • Integrated Protocol Handling: The device comes with integrated protocol handling for USB PD communication, reducing the complexity of the design and speeding up time-to-market.
  • Programmable Power Supply (PPS): The inclusion of PPS support allows for fine-grained control over voltage and current, enabling more efficient charging and better thermal management.
  • Enhanced Safety Features: Built-in safety features include over-voltage, over-current, and over-temperature protection, ensuring device safety under various conditions.

Applications:

The UPD350A/Q8X is versatile and can be used in a multitude of applications, such as:

  • USB PD Chargers and Adapters
  • Power Banks
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Industrial Solutions

Why Choose UPD350A/Q8X?

Microchip Technology's UPD350A/Q8X is an excellent choice for designers looking to incorporate USB PD functionality into their products. It offers a combination of advanced features, robust protection, and ease of use, making it an ideal solution for a wide range of power delivery applications. With its support for the latest USB PD standards and PPS, it provides the flexibility and reliability needed to create cutting-edge, consumer-friendly products.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
Lowest to $10.0855
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess