EN
  • EN
  • DE

UCS2114-1-V/LX

Part No UCS2114-1-V/LX
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Output Type -
Interface I²C, SMBus
Voltage - Load 2.9V ~ 5.5V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 18mOhm
Input Type -
Features -
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-VQFN (3x3)
Package / Case 20-VFQFN
Base Product Number UCS2114
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372355-UCS2114-1-V/LX
Ultra Librarian 3D Model Ultra Librarian UCS2114-1-V/LX CAD Model

Description

The UCS2114-1-V/LX from Microchip Technology is a sophisticated USB port power controller designed for applications that require precise control over the power supplied to downstream USB devices. This product is an essential component for system designers who are looking to enhance the functionality and safety of USB charging ports, especially in environments where power management is critical.

Key Features

  • Dynamic Power Allocation: The UCS2114-1-V/LX intelligently distributes power between two USB ports, ensuring optimal charging efficiency and device compatibility.
  • Programmable Current Limiting: It offers programmable current limiting capabilities to protect the charging device, the power source, and the controller itself from overcurrent conditions.
  • High Accuracy: With high accuracy current sensing, the UCS2114-1-V/LX ensures that devices receive the right amount of power, preventing undercharging or overcharging.
  • Multi-Protocol Support: The device supports various USB charging protocols, making it versatile and suitable for a wide range of applications.
  • Temperature Monitoring: An integrated temperature monitoring function helps prevent overheating, enhancing the safety and longevity of the system.

Applications

The UCS2114-1-V/LX is ideal for several applications where USB power delivery and charging are required. This includes:

  • Desktop and Laptop Computers
  • Multi-Port USB Chargers
  • Docking Stations
  • Industrial USB Hubs
  • Monitors with USB Charging Ports

Technical Specifications

With its compact form factor and robust design, the UCS2114-1-V/LX is engineered to meet the stringent requirements of modern USB power delivery systems. Its technical specifications ensure that it can operate efficiently under various conditions while providing reliable power management.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the UCS2114-1-V/LX is no exception. It is designed to meet the high standards of performance and durability that customers expect from Microchip products.

For detailed technical specifications, application notes, and support resources, system designers and engineers are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2122 $58.9708
34+ $3.4561 $117.5074
52+ $3.3481 $174.1012
72+ $3.2402 $233.2944
93+ $3.1321 $291.2853
124+ $2.8082 $348.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
In Stock: 2,700 pieces Factory Stock: 2,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess