EN
  • EN
  • DE

U2790B-MFPG3

Part No U2790B-MFPG3
Manufacturer Microchip Technology
Catalog RF Modulators
Description RF MODULATOR 100MHZ-1GHZ 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function Modulator
LO Frequency 100MHz ~ 1GHz
RF Frequency 100MHz ~ 1GHz
Noise Floor -132dBm/Hz
Output Power -1dBm
Current - Supply 37 mA
Voltage - Supply 4.5V ~ 5.5V
Test Frequency 900MHz
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901639-U2790B-MFPG3
Ultra Librarian 3D Model Ultra Librarian U2790B-MFPG3 CAD Model

Description

Microchip Technology U2790B-MFPG3

The U2790B-MFPG3 is a state-of-the-art integrated circuit from Microchip Technology, designed for advanced radio frequency (RF) applications. This versatile device is tailored for use in a variety of communication systems, including but not limited to, telecommunication infrastructure, automotive electronics, and consumer electronic products.

At the heart of the U2790B-MFPG3 is its ability to function as a high-performance mixer or frequency multiplier, making it an essential component for signal conversion and processing in RF designs. Its robust architecture allows it to handle a wide range of frequencies with exceptional signal integrity, ensuring reliable performance in even the most demanding applications.

This IC features a compact form factor, which is crucial for modern electronic designs that require miniaturization without compromising on functionality. The small footprint of the U2790B-MFPG3 makes it an ideal choice for space-constrained applications, allowing designers to maintain a sleek and efficient layout for their products.

The U2790B-MFPG3 is fabricated using Microchip's advanced semiconductor technology, which provides excellent thermal performance and low power consumption. This ensures that the device operates efficiently, contributing to the extended battery life of portable devices and reducing the overall energy footprint of the systems it is used in.

Furthermore, the U2790B-MFPG3 is equipped with a range of features that enhance its functionality, such as programmable gain settings, integrated local oscillator (LO) buffer amplifiers, and a high level of integration that reduces the need for external components. These features simplify the design process, allowing for quicker time-to-market and reduced development costs.

Microchip Technology is known for its commitment to quality and reliability, and the U2790B-MFPG3 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance across various environmental conditions. Whether for professional or consumer applications, the U2790B-MFPG3 from Microchip Technology is a versatile and reliable choice for your RF circuit needs.

You May Also Be Interested in

Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess