EN
  • EN
  • DE

TSC87251G2D-16CB

Part No TSC87251G2D-16CB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT 32KB OTP 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor C251
Data Bus Width 8/16-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, Microwire, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TSC87251G2D
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1274683-TSC87251G2D-16CB
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC87251G2D-16CB CAD Model

Description

Product Overview: TSC87251G2D-16CB

The TSC87251G2D-16CB is a highly integrated microcontroller product from Microchip Technology, renowned for its robust performance and versatile applications. This microcontroller is designed to cater to a wide range of embedded systems, offering a perfect blend of power efficiency, processing capabilities, and peripheral integration.

Key Features

  • Core: The TSC87251G2D-16CB is built around a high-performance 8-bit microcontroller core, delivering efficient processing for a variety of applications.
  • Clock Speed: It operates at a clock speed of 16MHz, providing a balanced trade-off between speed and power consumption.
  • Memory: With integrated memory, this microcontroller offers ample space for program storage and data handling. It includes an advanced memory architecture that facilitates efficient code execution.
  • I/O Ports: A comprehensive set of input/output ports enhances the microcontroller's connectivity, allowing it to interface with various peripherals and sensors.
  • Temperature Range: The TSC87251G2D-16CB is designed to perform reliably in a wide temperature range, making it suitable for industrial applications that require operation under extreme conditions.
  • Package: Encased in a robust CB package, this microcontroller ensures a compact footprint while providing adequate protection for the internal circuitry.

Applications

The versatility of the TSC87251G2D-16CB allows it to be used in a multitude of applications, such as:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Home appliances
  • Embedded systems for IoT devices

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The TSC87251G2D-16CB is backed by rigorous testing and validation processes, ensuring that it meets the highest industry standards. Additionally, Microchip provides comprehensive technical support, including datasheets, reference designs, and customer service to assist developers in integrating this microcontroller into their projects effectively.

With its advanced features and robust design, the TSC87251G2D-16CB from Microchip Technology stands out as a top choice for designers seeking a reliable and efficient microcontroller solution.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess