EN
  • EN
  • DE

TS87C51RD2-MCA

Part No TS87C51RD2-MCA
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 40PDIL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 64KB
Program Memory Type OTP
Date RAM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIL
Family Part Number TS87C51RD2
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1274525-TS87C51RD2-MCA
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS87C51RD2-MCA CAD Model

Description

Microchip Technology TS87C51RD2-MCA

The TS87C51RD2-MCA is a high-performance microcontroller from Microchip Technology, designed to offer a robust and flexible solution for a wide range of embedded applications. This microcontroller is a member of Microchip's extensive 8-bit microcontroller portfolio and is based on the powerful 8051 architecture, renowned for its efficiency and reliability.

Key Features

  • High-Speed Architecture: Operating at up to 40 MHz, the TS87C51RD2-MCA provides a significant performance boost over standard 8051 devices, making it ideal for applications that require fast processing and real-time responses.
  • On-Chip Memory: It comes equipped with 256 bytes of RAM and 16K bytes of EPROM, which is ideal for storing firmware and data that require non-volatile storage.
  • Dual Data Pointer: A dual data pointer architecture facilitates efficient data transfer, which is particularly beneficial in buffer management and can speed up data-intensive operations.
  • Power Management: With several power-saving modes, including Idle and Power-Down modes, the TS87C51RD2-MCA is engineered to minimize power consumption, extending the life of battery-operated devices.
  • Robust I/O Capabilities: The device features a versatile set of input/output options, including 32 programmable I/O lines that allow for flexible interfacing with peripheral devices.
  • Serial Communication: Equipped with a full-duplex enhanced UART, the microcontroller supports serial communication, which is essential for networking microcontroller-based systems.

Applications

The TS87C51RD2-MCA is highly suited for a variety of applications, such as industrial control systems, automation, automotive electronics, and consumer electronics. Its robust feature set ensures it can handle the demands of complex tasks while maintaining power efficiency.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TS87C51RD2-MCA is no exception. It is designed to meet the high standards required in professional and industrial environments, ensuring long-term performance and stability.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess