EN
  • EN
  • DE

TS80C31X2-VCB

Part No TS80C31X2-VCB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 80C51 series Microcontroller IC 8-Bit 60/30MHz - ROMless 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Series 80C
Package Tube
Part Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 60/30MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name TS80C31X2
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901249-TS80C31X2-VCB
Ultra Librarian 3D Model Ultra Librarian TS80C31X2-VCB CAD Model

Description

Microchip Technology's TS80C31X2-VCB Microcontroller

The TS80C31X2-VCB is a high-performance microcontroller from the renowned manufacturer, Microchip Technology. This device is part of the 80C family, which is well-known for its robust architecture and compatibility with the MCS-51 instruction set. The TS80C31X2-VCB is designed to operate at a voltage range of 2.7V to 5.5V, making it versatile for various power-sensitive applications.

One of the key features of the TS80C31X2-VCB is its enhanced speed performance. This microcontroller operates at up to 6 times the speed of the original 80C31 at the same clock frequency. This is achieved through an advanced CMOS technology that provides a fully static operation and supports a wide range of clock frequencies.

The device comes with a variety of on-chip features that make it an ideal choice for a multitude of embedded system applications. It includes 256 bytes of RAM, a 5-channel, 16-bit timer/counter, a full-duplex serial channel, and a versatile interrupt system with four priority levels. These features provide the flexibility needed to handle complex tasks and real-time events efficiently.

In terms of memory, the TS80C31X2-VCB offers a dual data pointer, which facilitates data movement and manipulation, and it supports both external and additional internal program memory. This makes it suitable for applications that require extensive code or data storage.

For enhanced security, the device incorporates a programmable watchdog timer, which helps to maintain the system's reliability by resetting the microcontroller in the event of a software malfunction. Moreover, the TS80C31X2-VCB is equipped with power control modes such as Idle Mode and Power-Down Mode, which significantly reduce power consumption when the microcontroller is not in active use.

Designed with industrial and commercial applications in mind, the TS80C31X2-VCB is housed in a 44-lead TQFP package, which ensures a compact footprint while providing ample I/O lines for interfacing with other components in a system. Its robustness, coupled with Microchip's reputation for quality, makes the TS80C31X2-VCB a reliable choice for designers looking to build efficient and durable products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7503 $60.0048
38+ $3.0769 $116.9222
59+ $2.9811 $175.8849
81+ $2.8852 $233.7012
104+ $2.7893 $290.0872
139+ $2.5006 $347.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess