Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor 68000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 16.67MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 114-BCPGA
Supplier Device Package 114-CPGA (34.54x34.54)
Family Part Number TS68020
Manufacturer Pack Quantity 21
MSL Level 3 (168 Hours)
Win Source Part Number 1274441-TS68020MR16
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS68020MR16 CAD Model

Description

The TS68020MR16 is a state-of-the-art microprocessor developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance microprocessor is part of Microchip's extensive lineup of semiconductor products and is designed to meet the rigorous demands of modern computing applications.

Key Features

  • Advanced Architecture: The TS68020MR16 boasts a sophisticated 32-bit architecture that provides a solid foundation for complex computing tasks and multitasking environments.
  • High-Speed Performance: With a clock speed rated at 16MHz, this microprocessor delivers swift and efficient processing capabilities, making it ideal for high-speed computing operations.
  • Enhanced Memory Management: It comes equipped with an improved Memory Management Unit (MMU) that supports virtual memory and facilitates better handling of large data sets.
  • Integrated Coprocessor Support: The chip is designed to work seamlessly with coprocessors, enhancing its ability to handle specialized tasks such as mathematical computations and graphics processing.
  • Robust Instruction Set: The TS68020MR16 features a comprehensive instruction set that allows for robust programming options and is compatible with a wide range of software applications.

Applications

The versatility of the TS68020MR16 makes it suitable for a broad spectrum of applications. It is an excellent choice for:

  • Embedded systems
  • Industrial control systems
  • Advanced scientific computation devices
  • High-end graphic workstations
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TS68020MR16 is no exception. It is built to the highest standards, ensuring that it performs consistently under various conditions and has a long operational lifespan. Customers can rely on the TS68020MR16 for their critical applications, knowing that it comes with the backing of Microchip's renowned support and service.

For developers and engineers looking for a high-performance microprocessor that can handle complex tasks with ease, the TS68020MR16 from Microchip Technology is an outstanding choice that combines power, flexibility, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention