EN
  • EN
  • DE

PM5440B-FEI

Part No PM5440B-FEI
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC OTN 1894BBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Tray
Product Status Active
Programmable Not Verified
Type OTN
Applications Network Processor
Mounting Type Surface Mount
Package / Case 1894-BGA
Supplier Device Package 1894-BBGA
Base Product Number PM5440
Standard Package 12 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 930738-PM5440B-FEI
Ultra Librarian 3D Model Ultra Librarian PM5440B-FEI CAD Model

Description

The PM5440B-FEI is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the demanding requirements of high-performance power management applications. With its robust feature set and high level of integration, the PM5440B-FEI is an ideal choice for engineers looking to enhance the efficiency and reliability of their systems.

Key Features

  • High Efficiency: The PM5440B-FEI is engineered for maximum power efficiency, which helps to reduce heat generation and improve overall system performance.
  • Advanced Control: Equipped with sophisticated control mechanisms, this product offers precise power regulation and management, ensuring stable operation under various load conditions.
  • Compact Design: The compact footprint of the PM5440B-FEI makes it an excellent choice for space-constrained applications without compromising on power or functionality.
  • Durability: Built to withstand harsh environments, the PM5440B-FEI maintains its performance over a wide temperature range, ensuring reliability in critical applications.

Applications

The versatility of the PM5440B-FEI allows it to be used in a multitude of applications. It is particularly well-suited for use in:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Automotive electronics
  • Portable and battery-powered devices

Technical Specifications

The PM5440B-FEI boasts a range of technical specifications designed to meet the needs of modern electronic systems. Its specifications include:

  • Input Voltage Range: XX to XX V
  • Output Voltage Range: XX to XX V
  • Maximum Output Current: XX A
  • Operating Temperature Range: -XX to XX°C
  • Package Type: XX

For detailed technical specifications, please refer to the product datasheet or contact Microchip Technology's support team.

Quality and Support

Microchip Technology is committed to providing high-quality products and excellent customer support. The PM5440B-FEI is backed by Microchip's rigorous testing and quality assurance processes, ensuring that you receive a reliable and high-performance product for your application.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $660.8956 $660.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess