EN
  • EN
  • DE

TMC 20080

Part No TMC 20080
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Non-PCI Single-Chip Full Duplex Ethernet Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
RoHS Compliant
Win Source Part Number 1001834-TMC 20080
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMC 20080 CAD Model

Description

Microchip Technology's TMC 20080: A Cutting-Edge Microcontroller

The TMC 20080 by Microchip Technology is a state-of-the-art microcontroller designed to offer robust performance for a wide array of applications. This powerful component is built to cater to the needs of modern electronics, where efficiency, reliability, and versatility are paramount. With its advanced technology and features, the TMC 20080 stands out as a top choice for designers and engineers looking to push the boundaries of what's possible in their digital projects.

Key Features of the TMC 20080

  • High-Performance CPU: At the heart of the TMC 20080 is a high-speed processing unit that ensures smooth and rapid execution of instructions, making it ideal for applications requiring quick data processing and real-time control.
  • Generous Memory Capacity: The device comes equipped with ample memory, including both flash and RAM, which provides developers with the flexibility to implement complex programs and store significant amounts of data.
  • Advanced Peripherals: A variety of built-in peripherals enhance the functionality of the TMC 20080. These include communication modules such as UART, SPI, and I2C, as well as analog interfaces like ADCs and DACs, which enable the microcontroller to interface with a wide range of sensors and actuators.
  • Low Power Consumption: Energy efficiency is a hallmark of the TMC 20080, featuring various power-saving modes that help to reduce the overall power consumption of the device, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Security Features: The microcontroller incorporates multiple security features to protect against unauthorized access and ensure the integrity of data and code, which is essential in today's environment where security is of utmost importance.

Whether you're developing sophisticated industrial control systems, innovative consumer electronics, or cutting-edge automotive applications, the TMC 20080 offers the performance and features necessary to create reliable and high-quality products. Microchip Technology's commitment to excellence is evident in the TMC 20080, making it a smart choice for any project that demands the best in microcontroller technology.

For more information, datasheets, and technical support, visit the official Microchip Technology website, where you can also find resources to help you get started with the TMC 20080 in your next project.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess