EN
  • EN
  • DE

TC962MJA

Part No TC962MJA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH CURRENT CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARG PUMP INV 8CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 80mA
Switching Frequency 12kHz ~ 24kHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC962
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1265478-TC962MJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC962MJA CAD Model

Description

The TC962MJA is a versatile and robust integrated circuit brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to cater to a wide range of applications, this IC is an essential component for designers looking to enhance the performance and reliability of their electronic systems.

At its core, the TC962MJA is a high-voltage charge pump converter that is capable of delivering a reliable and consistent performance. It is designed to convert a +5V input into a corresponding -5V output, making it ideal for situations where a negative supply voltage is required alongside a positive supply. This feature is particularly useful in applications such as operational amplifier systems, data acquisition systems, and other analog circuits that require dual power supplies.

One of the key advantages of the TC962MJA is its ability to operate without the need for external diodes or inductors, simplifying the design and reducing the overall component count. This results in a more compact and cost-effective solution for generating a negative voltage rail. Furthermore, the IC is capable of delivering a 25mA output current, which is sufficient for a wide range of low-power applications.

The device comes in a robust and reliable package, ensuring long-term stability and performance in various operating conditions. The MJA suffix indicates the package type, which is designed to meet the stringent requirements of industrial and automotive-grade applications. This makes the TC962MJA a suitable choice for harsh environments where temperature extremes and mechanical stresses are a concern.

With its high efficiency, low power consumption, and ease of integration, the TC962MJA from Microchip Technology stands out as a practical solution for developers looking to implement a negative voltage rail in their design with minimal hassle. Whether you're working on portable devices, power management systems, or any other application that demands a reliable negative voltage source, the TC962MJA is a component that can meet and exceed your expectations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess