EN
  • EN
  • DE

TC913BCPA

Part No TC913BCPA
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.5MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 120pA
Voltage - Input Offset 15μV
Operating Supply Current 650μA
Supply Voltage - Operating 7 V to 16 V, ±3.5 V to 8.3 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1106278-TC913BCPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC913BCPA CAD Model

Description

The TC913BCPA is a precision analog microcontroller from Microchip Technology, designed to offer a high degree of functionality and performance in a wide range of applications. This integrated circuit is a dual auto-zeroed operational amplifier that features low power consumption and high accuracy, making it an ideal choice for battery-powered devices and precision instrumentation.

Key Features

  • Auto-Zeroed Operational Amplifiers: The TC913BCPA includes two operational amplifiers with auto-zeroing capabilities, which greatly reduce the input offset voltage and drift over time and temperature.
  • Low Power Consumption: With a typical quiescent current of just 150 µA per amplifier, this device is optimized for power-sensitive applications.
  • High Precision: The precision of the TC913BCPA is evident in its low input offset voltage, which is typically 2 µV, and its low noise performance.
  • Wide Supply Voltage Range: It can operate with a supply voltage range from 4.5V to 16V, providing flexibility in various power supply scenarios.
  • Wide Operating Temperature Range: The device is designed to function over an extended temperature range from -40°C to +85°C, suitable for industrial environments.

Applications

The TC913BCPA is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • Battery-powered instruments
  • Temperature sensing and control
  • Process control systems
  • Medical instrumentation

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the TC913BCPA is no exception. It is manufactured to high standards, ensuring consistent performance and a long operational lifespan. This makes it a reliable choice for professionals and hobbyists alike who require a dependable analog solution in their electronic designs.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3363 $63.3630
23+ $5.1987 $119.5701
35+ $5.0370 $176.2950
48+ $4.8741 $233.9568
62+ $4.7112 $292.0944
83+ $4.2238 $350.5754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess