EN
  • EN
  • DE

TC835CPI

Part No TC835CPI
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 4 1/2DGT BCD 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 4.5 Digits
Operating Supply Current 1mA
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 1106274-TC835CPI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC835CPI CAD Model

Description

The TC835CPI is a precision, high-speed comparator from Microchip Technology, designed to provide a perfect solution for a wide range of applications requiring fast and accurate voltage comparisons. This device is part of Microchip's extensive portfolio of analog components, known for their reliability and performance.

Key Features

  • Fast Response Time: The TC835CPI boasts a rapid response time, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: It is optimized for low power operation, which is essential for battery-powered devices and power-sensitive applications.
  • High Accuracy: With its precision design, the TC835CPI ensures high accuracy in voltage comparison, critical for systems where precise control and monitoring are necessary.
  • Wide Supply Voltage Range: The comparator is designed to operate over a broad supply voltage range, providing flexibility for various system voltages.
  • Output Latch Function: It features an output latch function that holds the output state, which is useful in timing-sensitive applications.

Applications

The TC835CPI is versatile and can be used in numerous applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Waveform generators
  • Communication systems
  • Process control and automation

Technical Specifications

With a package that is designed for ease of integration, the TC835CPI offers the following technical specifications:

  • Input Offset Voltage: Typically low, for precise operation
  • Response Time: Sub-microsecond, for high-speed applications
  • Operating Temperature Range: Suitable for commercial and industrial environments
  • Package Type: 8-pin PDIP, easy to handle and integrate into various circuit designs

Microchip Technology's TC835CPI is a testament to their commitment to providing high-quality, high-performance analog solutions. Whether you're designing a sophisticated industrial system or a simple consumer product, the TC835CPI offers the precision and speed required to meet your design needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess