The TC7662BE0A is a versatile charge pump voltage converter manufactured by Microchip Technology, designed to provide reliable performance in a wide range of applications. This integrated circuit is capable of converting a DC input voltage into a higher or lower DC output voltage through a switched capacitor energy transfer method, making it an ideal solution for battery-powered devices, portable electronics, and other applications where efficient voltage conversion is essential.
Key Features:
- High Power Efficiency: The charge pump design of the TC7662BE0A ensures efficient power conversion, which is critical for extending battery life in portable devices.
- Versatile Voltage Conversion: It can be configured to provide a voltage inversion (negative voltage), voltage doubling, or fractional voltage conversion from a positive input voltage.
- Low Power Consumption: The device features a typical quiescent current of only 100µA, contributing to minimal power loss in standby mode.
- Wide Input Voltage Range: It operates with an input voltage range from 1.5V to 10V, accommodating a variety of power sources.
- High Output Current: The TC7662BE0A can deliver an output current up to 40mA, sufficient for a multitude of low-power applications.
- Operational Frequency: The oscillator frequency is typically 10kHz, which allows for small external capacitors, thereby reducing the overall footprint of the power supply design.
- Robust Temperature Range: This device is operational over a temperature range of -40°C to +85°C, ensuring consistent performance in harsh environmental conditions.
Applications:
The TC7662BE0A is suitable for a variety of applications, including but not limited to:
- Portable electronic devices
- Memory backup circuits
- Power supply for small LCD panels
- Operational amplifier power supplies
- Data acquisition systems
With its compact size, the TC7662BE0A is an excellent choice for space-constrained applications while providing the flexibility and reliability expected from Microchip Technology products.