EN
  • EN
  • DE

TC7652CPA

Part No TC7652CPA
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 400KHZ 8DIP / Op Amp Single Zero Drift Amplifier ±8V 8-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 400kHz
Current - Input Bias 30pA
Voltage - Input Offset 2mV
Operating Supply Current 1mA
Dual Supply Voltage (±) 5 V ~ 16 V, ±2.5 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 796483-TC7652CPA
Popularity Medium
Supply and Demand Status Limited
Family Name TC7652
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TC7652CPA CAD Model

Description

Product Overview

The TC7652CPA is a high-performance, low-power operational amplifier provided by Microchip Technology. This advanced op-amp is designed for a wide array of applications, including precision analog circuits, sensor interfacing, and data acquisition systems. With its exceptional accuracy and stability, the TC7652CPA is an ideal choice for engineers looking to enhance their electronic designs.

Key Features

  • High Precision: The TC7652CPA offers excellent precision with a low input offset voltage and drift, ensuring accurate signal amplification and processing.
  • Low Power Consumption: Designed for energy-sensitive applications, this op-amp maintains its performance while minimizing power usage, making it suitable for battery-operated devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power supply requirements and simplifying integration into different system architectures.
  • High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal integrity and allowing for direct interfacing with high-impedance sensors.

Applications

The versatility of the TC7652CPA allows it to be used in numerous applications, including:

  • Instrumentation amplifiers
  • Precision data systems
  • Analog filters
  • Charge amplifiers for piezoelectric sensors
  • Battery-powered and portable devices

Technical Specifications

Parameter Value
Input Offset Voltage Typically low
Supply Voltage Range Wide range
Input Impedance High
Package Type 8-Pin PDIP

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TC7652CPA is no exception. Each unit is rigorously tested to meet the highest industry standards, ensuring long-term performance and consistency in demanding environments.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess